EN
  • EN
  • DE

VNN3NV04TR-E

Part No VNN3NV04TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Linear current limitation / IC MOSFET N-CH 40V 3.5A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 120 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 213872-VNN3NV04TR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VNN3NV04
Introduction Date March 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VNN3NV04TR-E CAD Model

Description

Product Overview: VNN3NV04TR-E by STMicroelectronics

The VNN3NV04TR-E is a cutting-edge automotive-grade Power MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of the OMNIFET II family, which is known for its robustness and efficiency in handling power management tasks. Designed to meet the stringent requirements of automotive applications, the VNN3NV04TR-E offers a perfect blend of high performance, reliability, and energy efficiency.

Key Features

  • Low On-Resistance: The VNN3NV04TR-E boasts an exceptionally low on-resistance, which translates to reduced power losses and improved efficiency during operation.
  • High Current Capability: This MOSFET is capable of handling high currents, making it suitable for demanding applications that require robust power handling capabilities.
  • Thermal Protection: It includes built-in thermal shutdown, which protects the device from overheating and potential damage, ensuring a longer lifespan and stable performance.
  • ESD Protection: The device comes with Electrostatic Discharge (ESD) protection, safeguarding it against sudden spikes in voltage that could otherwise be harmful.
  • Linear Current Limitation: The VNN3NV04TR-E features linear current limitation, which contributes to the safety and protection of the load and the power management system.
  • Very Low Standby Current: It is designed to have a very low standby current, which is essential for reducing energy consumption when the device is in idle mode.

Applications

The VNN3NV04TR-E is ideal for a variety of automotive applications, including but not limited to:

  • Automotive Load Switch
  • Power Management Circuits
  • Motor Drive Controllers
  • Relay Replacement

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VNN3NV04TR-E is no exception, as it is designed to meet the rigorous ISO/TS16949 certification, which is a testament to its reliability and suitability for the automotive industry. Furthermore, the device's compliance with the Automotive Grade (AEC-Q100) standards ensures that it can withstand the harsh conditions typically found in automotive environments.

Conclusion

In summary, the VNN3NV04TR-E from STMicroelectronics is a high-performance, reliable, and energy-efficient solution for power management in automotive applications. Its robust feature set, including low on-resistance, high current capacity, and advanced protection mechanisms, make it an ideal choice for engineers looking to enhance the performance and safety of their automotive designs.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8431 $59.0170
170+ $0.6918 $117.6060
260+ $0.6701 $174.2260
360+ $0.6486 $233.4960
465+ $0.6269 $291.5085
620+ $0.5620 $348.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess