EN
  • EN
  • DE

VND830PEP

Part No VND830PEP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case 9
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 757959-VND830PEP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND830PEP CAD Model

Description

STMicroelectronics VND830PEP High-Side Driver

The STMicroelectronics VND830PEP is a cutting-edge high-side driver that has been meticulously designed to deliver reliable and efficient performance for automotive and industrial applications. This robust component is part of the VIPower M0-3 family and is particularly suitable for driving high-power loads with high inrush current capability.

Key Features

  • Integrated VIPower Technology: The VND830PEP leverages ST's proprietary VIPower technology to provide outstanding power integration, ensuring high efficiency and reliability.
  • High Current Capability: With the ability to handle continuous current up to 30A, this high-side driver is ideal for applications that require substantial power delivery.
  • Multiple Protection Features: The device includes overcurrent, overvoltage, and thermal shutdown protection, which safeguard the component and the system from electrical mishaps.
  • Diagnostic Functions: Equipped with diagnostic features, the VND830PEP allows for real-time monitoring of load conditions, enhancing system control and safety.
  • Compliance with Automotive Standards: This high-side driver is designed to meet the stringent requirements of automotive applications, ensuring compliance with industry standards for quality and performance.

Applications

The VND830PEP is extremely versatile and can be used in a variety of applications, including but not limited to:

  • Automotive lighting systems
  • Automotive motor control units
  • Power distribution modules
  • Industrial control systems

Technical Specifications

The VND830PEP operates within a supply voltage range of 5.5V to 36V, making it compatible with a wide array of power systems. With a robust design that includes RDS(on) of only 20 mOhms, this high-side driver ensures minimal power loss and maximizes efficiency.

Conclusion

With its combination of power handling, protection features, and diagnostic capabilities, the STMicroelectronics VND830PEP high-side driver stands out as a reliable and efficient solution for driving high-power loads in demanding environments. Whether for automotive or industrial applications, the VND830PEP is engineered to deliver top-notch performance and durability.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess