EN
  • EN
  • DE

TDA7377H

Part No TDA7377H
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 2 x 30WDUAL/QUAD POWER AMPLIFIER FOR CAR RADIO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1266182-TDA7377H
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7377H CAD Model

Description

STMicroelectronics TDA7377H Audio Amplifier IC

The TDA7377H is a multifaceted audio amplifier integrated circuit (IC) from STMicroelectronics, renowned for its robust performance and versatility. This IC is specifically designed to provide a high-quality audio amplification solution with a dual/quad power amplifier configuration. It is widely used in car radio and hi-fi audio systems, offering an exceptional listening experience.

At the heart of the TDA7377H is its ability to operate in a range of configurations. It can function as either a quad bridge-tied load (BTL) amplifier or as a dual BTL amplifier with a high current capability, making it suitable for various audio applications. The IC delivers a power output of up to 4 x 30W/2Ω or 2 x 60W/4Ω, which ensures loud and clear sound reproduction without distortion, even at high volumes.

The device is also designed with built-in features to enhance its performance and reliability. It includes a standby function, mute control, and a clip detector, which helps to prevent damage to speakers by indicating when the output signal is clipping. The TDA7377H is equipped with a wide range of protections such as short-circuit protection, thermal shutdown, and load dump voltage surge protection, ensuring the IC's longevity and reliability in the demanding automotive environment.

Furthermore, the TDA7377H offers flexibility with its supply voltage range of 8V to 18V, accommodating the electrical systems of most vehicles. Its low external component count makes it an economical choice for manufacturers, simplifying the design and reducing the overall system cost.

Encased in a PowerSO-36 package, the TDA7377H is designed for efficient heat dissipation, which is critical for maintaining performance and reliability during prolonged operation. Its compact form factor allows for integration into space-constrained applications without compromising power or sound quality.

Overall, the TDA7377H from STMicroelectronics is a top-tier solution for automotive and high-fidelity audio applications, offering powerful, clear, and reliable audio amplification that enhances the user experience in a variety of audio playback scenarios.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess