Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4V ~ 28V
Supply Voltage Not Required
Current - Output (Maximum) 21A
Rds On 50mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-PowerLFSOP
Supplier Device Package PowerSSO-16
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 712855-VND7050AJTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VND7050AJ
ECCN EAR99
Country of Origin China, Morocco
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VND7050AJTR-E CAD Model

Description

STMicroelectronics VND7050AJTR-E Automotive-Grade Double Channel High-Side Driver

The VND7050AJTR-E from STMicroelectronics is a robust double channel high-side driver designed specifically for automotive applications. This advanced device is part of the VIPowerâ„¢ M0-7 series, which is renowned for its ability to drive a wide range of loads with high efficiency and reliability. The VND7050AJTR-E is an ideal choice for controlling resistive, inductive, and capacitive loads, including filament lamps, LEDs, DC motors, and valves.

One of the standout features of the VND7050AJTR-E is its built-in thermal shutdown, which protects the device from overheating. This is a critical feature for automotive applications where safety and reliability are of paramount importance. The device also includes current limitation, overvoltage clamp, and fast demagnetization of inductive loads, which further enhances its performance and reliability.

The VND7050AJTR-E is housed in a compact PowerSSO-16 package, which is designed to minimize the PCB space required. This package also provides excellent power dissipation characteristics, making it suitable for high-power applications. The device operates over a wide voltage range from 5.5V to 28V, which makes it versatile for use in various automotive electrical systems.

With its active VCC pin overvoltage protection (clamp at 36V), the VND7050AJTR-E ensures that the device and the loads it controls are safeguarded against transients and other voltage spikes commonly found in automotive environments. Additionally, the device supports a very low standby current consumption, which is crucial for reducing the overall energy consumption of the vehicle when the loads are not active.

To facilitate easy integration into automotive systems, the VND7050AJTR-E is fully compliant with the ISO 26262 automotive safety standard. This compliance ensures that the device meets the stringent requirements for automotive safety integrity levels, making it an excellent choice for safety-critical applications. With its robust feature set and compliance with automotive standards, the VND7050AJTR-E is a reliable and efficient solution for modern vehicle load management.

Overall, the VND7050AJTR-E from STMicroelectronics is a high-performance, automotive-grade high-side driver that offers a combination of protection features, power efficiency, and space-saving design, making it an essential component for automotive electronic systems.

You May Also Be Interested in

Texas Instruments
PC CARD POWER-INTERFACE SWITCH FOR PCMCIA CONTROLLERS
Need more? Email Us
ECAD model for TPS2228DBR
Renesas Electronics America
INTELLIGENT POWER DEVICE | POWER TRS2 IPD HSSOP HIGHT SIDE(
Lowest to $7.0069
ECAD model for UPD166025T1J-E1-AY
Rohm Semiconductor
Power Management Switch
Lowest to $2.4760
ECAD model for BD6520F
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 3A PWR DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2024P
Microchip Technology
8-Bit Serial-Input Latched Drivers | IC DRVR LATCH 8BIT SER IN 20PLCC
Need more? Email Us
ECAD model for MIC5842YV
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.5985
ECAD model for TPS22969DNYT
Microchip Technology
IC PWR DRIVER BIPOLAR 1:1 24SOIC
Lowest to $17.9284
ECAD model for MIC59P50YWM-TR
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34904ITM/NOPB
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
ECAD model for NCP380HSN05AAT2G

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1316 $74.6060
75+ $1.7491 $131.1825
115+ $1.6943 $194.8445
160+ $1.6398 $262.3680
205+ $1.5851 $324.9455
275+ $1.4212 $390.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,999 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention