EN
  • EN
  • DE

BGA2001

Part No BGA2001
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC AMPLIFIER SOT-343R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 1.8GHz
Gain 22dB
Noise Figure 1.3dB
RF Type Cellular, DECT, PHS, SATV
Supply Voltage - Operating 4.5V
Operating Supply Current 3mA to 6mA
Test Frequency 900MHz
Case / Package CMPAK-4
Win Source Part Number 235196-BGA2001
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in RF Communications
Ultra Librarian 3D Model Ultra Librarian BGA2001 CAD Model

Description

Introducing the BGA2001 from NXP

The BGA2001 is a high-performance, Silicon Germanium Carbon (SiGe:C) MMIC amplifier designed by NXP Semiconductors, a leader in the production of secure connectivity solutions for embedded applications. This versatile amplifier is an excellent choice for a wide range of applications, including but not limited to, wireless communication, satellite TV receivers, and various RF front-end applications.

Key Features

  • Frequency Range: The BGA2001 operates over a broad frequency range, making it suitable for various applications in the RF spectrum.
  • Gain: It offers a high gain, which is essential for signal amplification in communication systems.
  • Low Noise Figure: The low noise figure of the BGA2001 ensures that signal integrity is maintained with minimal addition of noise, crucial for high-quality signal amplification.
  • Linearity: Excellent linearity performance makes it suitable for handling complex signal modulation formats without significant distortion.
  • Supply Voltage: It operates on a wide range of supply voltages, providing flexibility in system power design.
  • Package: The BGA2001 comes in a compact package, allowing for efficient use of board space in densely packed electronic circuits.

Applications

The BGA2001 is designed to be a versatile component in various RF systems. It is commonly used in:

  • Wireless communication devices such as GSM, GPRS, and CDMA handsets
  • Global Positioning System (GPS) receivers
  • Cable television (CATV) systems
  • Low Noise Block (LNB) downconverters for satellite TV
  • Other RF applications such as high-frequency or broadband amplifiers

With its excellent performance characteristics, the BGA2001 is an ideal choice for design engineers looking to enhance their RF designs with a reliable and efficient amplifier. NXP's commitment to quality and performance is evident in the BGA2001, making it a preferred component for those in need of advanced RF solutions.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,178 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess