EN
  • EN
  • DE

VND60013TR

Part No VND60013TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description RELAY SSR 2CHAN HI SIDE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 25A
Rds On (Typ) 35 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SO
Win Source Part Number 132167-VND60013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND60013TR CAD Model

Description

STMicroelectronics VND60013TR Motor Driver Overview

The VND60013TR from STMicroelectronics is a high-performance motor driver integrated circuit designed for automotive and industrial applications. This device is part of the VIPower M0-3 series and is specifically engineered to drive inductive loads with excellent efficiency and reliability.

Key Features

  • High Load Capability: The VND60013TR is capable of handling high current loads, making it suitable for driving a wide range of motors, including those used in powertrain systems, HVAC, and other heavy-duty applications.
  • Thermal Shutdown: The device includes an advanced thermal shutdown feature to protect the IC from overheating, enhancing the safety and longevity of the application.
  • Current Limitation: It offers an active current limitation to prevent damage to the motor or power supply in case of overload or short-circuit conditions.
  • Diagnostic Functions: Integrated diagnostic functions provide feedback on the status of the motor and the driver, facilitating system monitoring and maintenance.
  • Low Standby Power Consumption: The VND60013TR is designed with a low standby power consumption, which is crucial for applications where energy efficiency is a priority.

Applications

The versatility of the VND60013TR makes it an ideal choice for a variety of applications. It is commonly used in:

  • Automotive systems, such as window lifters, wipers, and fans
  • Industrial automation, including robotics and process control systems
  • Consumer electronics where motor control is needed

Product Specifications

The VND60013TR operates over a wide supply voltage range and comes in a compact, surface-mount package that is suitable for space-constrained applications. The device also features multiple protections, including under-voltage shutdown and load dump protection, ensuring robust performance in the harshest environments.

Conclusion

STMicroelectronics' VND60013TR motor driver integrates advanced technologies to provide a high-quality, efficient, and reliable solution for driving motors across a broad spectrum of applications. Its comprehensive set of features and protections makes it a top choice for designers looking to enhance system performance and ensure operational safety.

You May Also Be Interested in

GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7868 $60.5888
38+ $3.1072 $118.0736
58+ $3.0101 $174.5858
80+ $2.9129 $233.0320
103+ $2.8159 $290.0377
138+ $2.5246 $348.3948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess