EN
  • EN
  • DE

VND600-E

Part No VND600-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DOUBLE CHANNEL HIGH SIDE DRIVER | IC DVR HIGH SIDE 2CH 25A 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 25A
Rds On 35mOhm (Maximum)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number VND600
Manufacturer Pack Quantity 49
MSL Level 1 (Unlimited)
Win Source Part Number 1279594-VND600-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND600-E CAD Model

Description

STMicroelectronics VND600-E High-Side Driver

The VND600-E from STMicroelectronics is a cutting-edge high-side driver designed to deliver robust performance for driving inductive, resistive, or capacitive loads. This advanced device is part of STMicroelectronics' VIPower family, offering an intelligent solution for automotive and industrial applications where reliability and efficiency are paramount.

Constructed with ST's proprietary VIPower technology, the VND600-E provides a smart interface between a digital microcontroller and power loads. This high-side switch is particularly well-suited for 12V automotive systems, where it can be used to control a variety of components such as lights, heaters, motors, and valves.

One of the standout features of the VND600-E is its built-in protection systems. The device includes overcurrent, overvoltage, undervoltage, and overtemperature protections, ensuring reliable operation even under harsh conditions. These safeguards help to prevent damage to both the load and the driver, thereby enhancing the overall system longevity and safety.

The VND600-E is also notable for its diagnostic capabilities. It offers proportional load current sense and status feedback through a diagnostic output pin, which allows for real-time monitoring and fault detection. This feedback can be critical in systems that require constant monitoring and rapid response to potential issues.

In terms of power handling, the VND600-E can manage a wide range of load currents with minimal power dissipation, thanks to its low on-resistance. This efficiency reduces the need for additional cooling components, simplifying design and reducing system costs.

For ease of integration, the VND600-E comes in a compact PowerSSO-12 package, which is designed to minimize space on the PCB while still providing excellent thermal performance. Its package and lead-free design also make it compliant with the latest environmental standards, such as RoHS.

In conclusion, the VND600-E high-side driver from STMicroelectronics represents a robust, intelligent solution for power load management. Its combination of protection features, diagnostic capabilities, and efficient power handling make it an excellent choice for a wide range of applications in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess