EN
  • EN
  • DE

FDDS10H04A

Part No FDDS10H04A
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH N-CHAN 1:1 TO252-4L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5V ~ 38V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 10.5A
Rds On (Typ) 4.5mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package TO-252 (DPAK)
Package / Case TO-252-5, DPak (4 Leads + Tab), TO-252AD
Base Product Number FDDS10
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 745750-FDDS10H04A
Ultra Librarian 3D Model Ultra Librarian FDDS10H04A CAD Model

Description

ON Semiconductor FDDS10H04A PowerTrench® MOSFET

The ON Semiconductor FDDS10H04A is a cutting-edge PowerTrench® MOSFET designed to deliver high-efficiency power conversion in a compact and robust package. This device is specifically engineered to meet the demanding requirements of modern electronic systems, offering a combination of low on-resistance and low gate charge to ensure minimal power loss and heat generation during operation.

Key Features

  • Low RDS(on): The FDDS10H04A boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High-Speed Switching: With its low gate charge and capacitance, the FDDS10H04A enables high-speed switching, making it ideal for high-frequency power supplies and DC-DC converters.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology enhances the device's performance by optimizing the cell structure for reduced voltage overshoot and lower noise levels.
  • Robust Thermal Performance: The device's package is designed for excellent thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • Environmentally Friendly: The FDDS10H04A is RoHS compliant, minimizing the environmental impact by excluding hazardous substances in its construction.

Applications

The ON Semiconductor FDDS10H04A is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Power Supplies for CPUs
  • Motor Drives
  • Power Management in Portable Devices
  • Synchronous Rectification in AC-DC and Isolated DC-DC Converters

Package and Reliability

The FDDS10H04A comes in a robust SO-8 package that ensures a compact footprint while providing excellent thermal characteristics. This MOSFET is characterized by its high reliability, withstanding rigorous stress tests to guarantee performance under various conditions. Its design is focused on delivering long-term stability, making it a trustworthy component for any power management system.

With its blend of efficiency, speed, and durability, the ON Semiconductor FDDS10H04A PowerTrench® MOSFET is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2989 $59.7714
62+ $1.8863 $116.9506
95+ $1.8274 $173.6030
131+ $1.7685 $231.6735
169+ $1.7096 $288.9224
227+ $1.5327 $347.9229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess