EN
  • EN
  • DE

VND5N0713TR-E

Part No VND5N0713TR-E
Manufacturer STMicroelectronics
Catalog Custom Parts (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 150 °C
Max Power Dissipation 60 W
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 250 µA
Number of Outputs 1
Number of Pins 3
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1146534-VND5N0713TR-E
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND5N0713TR-E CAD Model

Description

STMicroelectronics VND5N0713TR-E Overview

The VND5N0713TR-E from STMicroelectronics is a robust automotive-grade power MOSFET designed for high-efficiency applications. This device is a part of the VIPower M0-7 series, which is renowned for its advanced technology in handling high power and providing efficient energy management within automotive environments.

Key Features

  • High Current Capability: The VND5N0713TR-E is capable of delivering a continuous current of up to 60A, making it suitable for heavy-duty operations.
  • Low On-Resistance: With an on-resistance as low as 13 mOhm, it ensures minimal power loss and improved overall efficiency.
  • Thermal Shutdown: It includes a built-in thermal shutdown feature to prevent overheating, thus ensuring the longevity and reliability of the device.
  • Load Dump Protection: The MOSFET is equipped with load dump voltage surge protection, safeguarding the device against unexpected voltage spikes common in automotive power systems.
  • Compliance with Automotive Standards: Designed to meet the stringent requirements of the automotive industry, it complies with AEC-Q100 standards for automotive reliability.

Applications

The VND5N0713TR-E is primarily used in the automotive sector, where high current and robust power management are essential. It is suitable for a variety of applications, including:

  • Automotive LED lighting
  • Engine control units
  • Power distribution systems
  • Body control modules

Package and Mounting

The component comes in a compact PowerSSO-16 package, which not only saves space but also allows for efficient heat dissipation. Its surface-mount design enables automated assembly processes, which is beneficial for mass production.

Conclusion

The VND5N0713TR-E is a testament to STMicroelectronics' commitment to providing cutting-edge solutions for the automotive industry. Its combination of high current handling, low on-resistance, thermal protection, and compliance with automotive standards makes it an ideal choice for designers looking to enhance the performance and reliability of their automotive power systems.

You May Also Be Interested in

Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
Quad 10G Cdr With Dual Edc
Need more? Email Us
Inphi Corporation
15Gbps Ethernet Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess