EN
  • EN
  • DE

VND5E160AJ-E

Part No VND5E160AJ-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW M0-5 2CH 10A ANLG PWRSSO12
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 7A
Rds On (Typ) 160 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-12
Win Source Part Number 054432-VND5E160AJ-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND5E160AJ-E CAD Model

Description

STMicroelectronics VND5E160AJ-E: High-Efficiency Automotive Power Switch

The VND5E160AJ-E from STMicroelectronics is a state-of-the-art automotive-grade power switch, designed for driving high in-rush current loads such as bulbs, buzzers, and other car body applications. This device is part of STMicroelectronics' VIPower M0-5 series, which is known for its robustness and reliability, making it an excellent choice for demanding automotive environments.

Constructed with advanced vertical current flow power MOSFET technology, the VND5E160AJ-E is encapsulated in a compact PowerSSO-12 package. This technology, combined with the package design, ensures efficient thermal dissipation and a reduced footprint on the PCB, offering a high power density solution for space-constrained applications.

One of the key features of the VND5E160AJ-E is its built-in active current limitation, which protects the device from overload conditions. Additionally, the power switch provides overtemperature shutdown with latch-off, ensuring the safety and longevity of both the switch and the load it drives. The device also includes undervoltage shutdown with auto-restart and latch-off, which prevents operation under potentially damaging low voltage conditions.

The VND5E160AJ-E is designed with a diagnostic feedback that communicates the status of the device via a proportional load current sense. This feature enables real-time monitoring of the switch's performance, allowing for advanced control and diagnostics in automotive applications. The switch is also compliant with the ISO 26262 standard, meeting the requirements for automotive safety integrity levels.

With an operating voltage range from 5.5 V to 36 V and the ability to handle continuous current up to 20 A, the VND5E160AJ-E is versatile and well-suited for a wide range of automotive applications. Furthermore, the power switch is protected against loss of ground and loss of Vcc, providing a robust solution for the harsh electrical environment of vehicle systems.

In summary, the VND5E160AJ-E power switch from STMicroelectronics is a highly efficient, reliable, and intelligent solution for driving high-load applications in the automotive industry, offering protection features, diagnostics, and a compact design to meet the stringent requirements of modern vehicle designs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9429 $58.8580
48+ $2.4146 $115.9008
75+ $2.3393 $175.4475
103+ $2.2638 $233.1714
132+ $2.1883 $288.8556
177+ $1.9619 $347.2563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess