The TSH74CPT is a high-quality operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a renowned leader in semiconductor solutions. This op-amp is part of the TSH74 series, which is well-suited for a variety of applications that require low power consumption and wide bandwidth. The TSH74CPT is an ideal choice for battery-powered systems, portable devices, and any application where energy efficiency is paramount.
Key Features
- Low Power Consumption: The TSH74CPT is designed for low power operation, which makes it suitable for battery-operated devices and applications where power efficiency is critical.
- Wide Bandwidth: With a high bandwidth, this op-amp can handle a broad range of frequencies, making it versatile for use in audio, video, and signal processing applications.
- High Output Drive Capability: This operational amplifier can drive large loads, ensuring robust performance even with demanding output requirements.
- Rail-to-Rail Output: The TSH74CPT can output voltages very close to the power supply rails, maximizing the dynamic range in various applications.
- Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedances, such as sensor interfaces and integrators.
Applications
The versatility of the TSH74CPT allows it to be used in a wide array of applications, including:
- Portable and battery-powered devices
- Audio and video signal processing
- Analog filters
- Data acquisition systems
- Telecommunications
- Automotive systems
Technical Specifications
Some of the key technical specifications of the TSH74CPT include:
- Supply Voltage Range: 2.7V to 10V
- Input Offset Voltage: Typically 900 µV
- Operating Temperature Range: -40°C to +125°C
- Packaging: TSSOP14
Overall, the TSH74CPT from STMicroelectronics is a high-performance, low-power operational amplifier that offers a combination of features suitable for a wide range of applications. Its energy-efficient design and high output drive capability make it a reliable and versatile component for any circuit designer's toolkit.