Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Tube
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 100°C
Output Type Analog Voltage
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±6°C (±9°C)
Test Condition 25°C (-40°C ~ 100°C)
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1198689-LM335D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM335D CAD Model

Description

The LM335D from STMicroelectronics is a precision temperature sensor that operates on the principle of a direct analog output corresponding to temperature. This highly reliable component is designed for a wide range of temperature measurement and control applications, particularly suited for systems that require a linear, easy-to-interpret signal corresponding to temperature.

Key Features

  • Calibrated Directly in Kelvin: The LM335D is calibrated to provide a direct readout in Kelvin, making it straightforward to interface with other components or microcontrollers without requiring complex calculations.
  • Linear +10mV/°K Scale Factor: It offers a predictable, linear temperature scale factor of 10mV per degree Kelvin, simplifying analog-to-digital conversions and system design.
  • Wide Operating Temperature Range: With an operational range from -40°C to 100°C, the LM335D is versatile for various environments and applications.
  • Low Impedance Output: The low output impedance of the sensor makes it less susceptible to noise and easier to drive long cables or analog-to-digital converters.
  • Operates from 4V to 30V: The wide supply voltage range ensures compatibility with most control and monitoring systems.
  • Low Power Consumption: The LM335D is designed for low power operation, making it suitable for battery-powered applications.

Applications

The LM335D is a versatile component that can be used in various applications, including:

  • Temperature sensing for industrial systems
  • Environmental monitoring
  • Automotive temperature monitoring
  • Electronic temperature regulation systems
  • Data logging and temperature analysis

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the LM335D is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. Whether you are developing a new temperature control system or upgrading an existing one, the LM335D offers a straightforward, accurate, and dependable solution for your temperature sensing needs.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Need more? Email Us
ECAD model for LM89CIMM
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $22.3726
ECAD model for AD7417ARUZ-REEL
Texas Instruments
ENHANCED PRODUCT, LOW-POWER, ANA / Temperature Sensor Analog, Local -55°C ~ 150°C SC-70-5
Lowest to $6.1384
ECAD model for TMP9A00MDCKTEP
Texas Instruments
SENSOR ANALOG -50C-150C TO92-3
Lowest to $0.5138
ECAD model for LMT85LP
Texas Instruments
SENSOR DIGITAL -40C-125C 8SOIC / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-SOIC
Lowest to $2.0644
ECAD model for TMP411BD
Texas Instruments
TEMP SENSOR
Lowest to $0.7387
ECAD model for TMP144YFFR
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $8.8637
ECAD model for LM70CIMM-3
Texas Instruments
SENSOR ANALOG -40C-125C 8SOIC / Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC
Lowest to $1.9379
ECAD model for LM56CIM/NOPB
ON Semiconductor
SENSOR DIGITAL -20C-125C 8TDFN / Temperature Sensor Digital, Local -20°C ~ 125°C 12 b
Need more? Email Us
ECAD model for CAT34TS00VP2GT4A

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5889 $50.0565
210+ $0.4832 $101.4720
325+ $0.4681 $152.1325
445+ $0.4530 $201.5850
575+ $0.4379 $251.7925
765+ $0.3926 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,850 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention