EN
  • EN
  • DE

VND5025BKTR-E

Part No VND5025BKTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LINEAR IC'S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface Logic
Voltage - Load 4.5V ~ 36V
Voltage - Supply (Vcc/Vdd) 4.5V ~ 36V
Current - Output (Max) 43A
Rds On (Typ) 25mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Battery, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package PowerSSO-24
Package / Case 24-PowerBSOP (0.295", 7.50mm Width)
Standard Package 1,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 398861-VND5025BKTR-E
Ultra Librarian 3D Model Ultra Librarian VND5025BKTR-E CAD Model

Description

Product Overview: VND5025BKTR-E by STMicroelectronics

The VND5025BKTR-E, developed by the renowned semiconductor manufacturer STMicroelectronics, represents a leap in automotive-grade power management technology. This product is part of STMicroelectronics' VIPower series, designed to cater to the increasing demands of modern automotive applications. The VND5025BKTR-E is a double channel high-side driver integrated with the latest technological advancements to provide efficient and reliable control of automotive loads.

Key Features

  • High-Side Switch: The VND5025BKTR-E operates as a high-side switch, allowing for direct control of the load from the supply side. This configuration is particularly useful for battery-powered systems where load grounding is essential.
  • PowerSO-10 Package: Encased in a PowerSO-10 package, the device is compact and ensures a high level of heat dissipation, which is critical for maintaining performance and reliability under varying operating conditions.
  • Advanced Protection Systems: It incorporates over-current, over-temperature, load dump voltage surge, and active clamp protection, safeguarding the device and the system against a wide range of electrical hazards.
  • Diagnostic Functions: Integrated diagnostics provide feedback on load status, open load detection, and thermal shutdown status, allowing for sophisticated control and monitoring of the load.

Applications

The VND5025BKTR-E is specifically designed for automotive applications, such as controlling various lights, heaters, motors, and other resistive, inductive, and capacitive loads. Its robustness and integrated features make it an excellent choice for body controllers, light control modules, and other automotive systems requiring high reliability and functionality.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet the stringent requirements of the automotive industry. The VND5025BKTR-E is no exception, as it is manufactured to comply with the ISO TS16949 standard, ensuring high reliability and performance consistency. This product is also qualified according to AEC-Q100 standards, which are essential for automotive electronic components.

Conclusion

In summary, the VND5025BKTR-E from STMicroelectronics is a state-of-the-art solution for driving high-side loads in automotive environments. With its robust package, advanced protection features, and comprehensive diagnostic capabilities, it stands out as a superior choice for designers looking to improve the safety, efficiency, and reliability of their automotive applications.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1178 $61.4136
28+ $4.1993 $117.5804
43+ $4.0679 $174.9197
59+ $3.9367 $232.2653
76+ $3.8055 $289.2180
102+ $3.4119 $348.0138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess