EN
  • EN
  • DE

VND5025BK

Part No VND5025BK
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer STMicroelectronics
Win Source Part Number 408283-VND5025BK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND5025BK CAD Model

Description

The VND5025BK is a state-of-the-art double channel high-side driver manufactured by STMicroelectronics, designed to deliver efficient and reliable control for automotive applications. This advanced product is part of ST's VIPower M0-7 series, which is renowned for its smart power solid-state relays. The device is specifically engineered to drive resistive, inductive, and capacitive loads, making it highly versatile for a range of applications.

Key Features

  • Integrated Dual Channel: The VND5025BK features two independent high-side drivers, which allow for the control of two separate loads from a single compact package.
  • High Voltage Capability: With an operating voltage range from 5.5V to 36V, this device can handle a wide array of automotive applications that require high voltage operations.
  • Current Limitation: Each channel possesses an active current limitation to protect the device and the load in the event of a short circuit or excessive power draw.
  • Thermal Shutdown: An integrated thermal shutdown function ensures the device is protected from overheating, enhancing its reliability and lifespan.
  • Diagnostic Functions: The VND5025BK includes diagnostic features that provide feedback on the status of the device, such as open load detection and overtemperature indication.
  • Protection Features: The device is equipped with multiple protection features including under-voltage shutdown, overload and short circuit protection, thereby ensuring robust performance in the harsh automotive environment.

Applications

The VND5025BK is primarily used in the automotive industry where high reliability and efficiency are paramount. It is ideal for driving a variety of loads such as bulbs, motors, and other actuators commonly found in vehicles. Its robust design and protection features make it suitable for applications such as:

  • Automotive interior or exterior lighting
  • Control of motors for window lifters, wipers, or fans
  • Automotive intelligent power distribution systems

With its combination of flexibility, protection, and advanced features, the VND5025BK from STMicroelectronics represents a reliable solution for designers looking to improve the safety, efficiency, and performance of automotive electronic systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0293 $50.2930
25+ $4.1266 $103.1650
38+ $3.9977 $151.9126
52+ $3.8687 $201.1724
67+ $3.7398 $250.5666
90+ $3.3529 $301.7610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,755 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess