EN
  • EN
  • DE

VND5004ES

Part No VND5004ES
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103968-VND5004ES
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VND5004ES CAD Model

Description

The VND5004ES is a sophisticated double channel high side driver manufactured by STMicroelectronics, designed to drive automotive and industrial applications with outstanding efficiency and reliability. This robust component is part of the VIPower M0-5 family and is specifically engineered to handle high power loads with minimal power dissipation.

Key Features

  • High Operating Voltage: The VND5004ES is capable of operating at a voltage range from 5.5V to 36V, making it versatile for various automotive and industrial voltage requirements.
  • Current Limitation: Equipped with current limitation and thermal shutdown features, the device ensures protection against overload and overheating, enhancing the safety and longevity of your applications.
  • Diagnostic Functions: The inclusion of diagnostic functions allows for real-time monitoring of the load status, providing feedback through a status pin in case of open load, short circuit, or overtemperature conditions.
  • Low Standby Current: With its low standby current, the VND5004ES ensures energy efficiency, which is particularly important in battery-operated systems.

Applications

The VND5004ES is ideal for driving a wide range of loads such as lamps, motors, and resistive loads in the automotive sector. It is also suitable for industrial applications that require high side switching.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The VND5004ES is no exception, built to meet the stringent requirements of automotive-grade applications. It is compliant with the ISO 26262 standard, ensuring a high level of functional safety in automotive systems.

Package and Mounting

The VND5004ES comes in a PowerSSO-24 package, which is designed to optimize the thermal performance and minimize the PCB space required. Its surface-mount design allows for efficient assembly in high-volume production environments.

Summary

The VND5004ES from STMicroelectronics is a powerful and reliable solution for high side driving applications. With its advanced protection features, diagnostic capabilities, and energy-efficient design, it stands out as a top choice for designers looking to enhance the performance and safety of their automotive or industrial systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess