EN
  • EN
  • DE

VNB35N07

Part No VNB35N07
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ”OMNIFET”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET POWER 70V 35A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 55V (Maximum)
Supply Voltage Not Required
Current - Output (Maximum) 25A
Rds On 28mOhm (Maximum)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number VN*35N
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1279567-VNB35N07
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNB35N07 CAD Model

Description

The VNB35N07 from STMicroelectronics is a high-performance OMNIFET II™ Power MOSFET designed for automotive and industrial applications. This device is well-suited for a variety of functions including motor control, power management, and load switching. With its advanced technology, the VNB35N07 offers enhanced power handling capabilities and efficiency.

Key Features

  • High Current Capability: The VNB35N07 can handle continuous drain currents up to 35 A, making it suitable for high-power applications.
  • Low On-Resistance: With an on-resistance of only 0.027Ω, this MOSFET ensures minimal power loss and better efficiency in electronic circuits.
  • 100% Avalanche Tested: The device is guaranteed to withstand harsh conditions, having been tested for avalanche ruggedness, which is critical for automotive applications.
  • Temperature Sensing: A built-in temperature sensor provides protection against overheating, contributing to the device's reliability and longevity.
  • Logic Level Gate Drive: The VNB35N07 can be driven by logic level voltages, which simplifies the interface with microcontrollers and other logic devices.

Applications

The VNB35N07 is highly versatile and can be utilized in a broad range of applications, including:

  • Automotive systems such as ABS, fans, and blowers
  • DC motor drives
  • Power supply units
  • Load switching
  • Robotic and industrial control systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the VNB35N07 is no exception. The device is manufactured to meet the stringent requirements of the automotive industry, ensuring reliability under extreme conditions. It is also RoHS compliant, adhering to current environmental standards and regulations.

Conclusion

The VNB35N07 from STMicroelectronics represents a combination of performance, efficiency, and reliability. Its robust design and advanced features make it an ideal choice for engineers looking to implement a high-quality power MOSFET in their automotive or industrial projects.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,530 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess