EN
  • EN
  • DE

TS921ID

Part No TS921ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.3V/μs
Gain Bandwidth Product 4MHz
Current - Input Bias 15nA
Voltage - Input Offset 3mV
Supply Current 1mA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TS921
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 716827-TS921ID
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS921ID CAD Model

Description

Introducing the TS921ID Operational Amplifier from STMicroelectronics

The TS921ID is a high-performance operational amplifier brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This operational amplifier is designed to offer a perfect blend of power efficiency and accuracy, making it an ideal choice for a wide range of applications, including audio and control systems, sensors, and portable devices.

The TS921ID is part of the Rail-to-Rail high output current operational amplifier family. It operates over a wide range of power supplies, from 2.7V to 12V, providing designers with a great deal of flexibility when it comes to various application requirements. The device also boasts an extended temperature range, ensuring reliable performance under varying environmental conditions.

Key Features of the TS921ID:

  • Low Power Consumption: With its low-power architecture, the TS921ID ensures minimal battery drain in portable devices, which is crucial for extending operational life.
  • Rail-to-Rail Output: The amplifier can swing its output voltage from the lowest point of the power supply rail to the highest, maximizing the dynamic range available in the system.
  • High Output Current: Capable of delivering a high output current, this op-amp can drive heavier loads without compromising performance.
  • Stable and Accurate: The TS921ID offers excellent stability and accuracy for both low and high load conditions, making it a reliable component for precision applications.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, the TS921ID is designed to withstand extreme conditions.

Applications:

The versatility of the TS921ID makes it suitable for a diverse array of applications, including:

  • Audio processing circuits
  • Active filters
  • Battery-powered devices
  • Analog signal conditioning
  • Sensor interfaces

With its robust feature set, the TS921ID from STMicroelectronics stands out as a top-tier operational amplifier that can meet the demands of modern electronic systems. Its high level of integration, combined with the company's commitment to quality, ensures that this product will provide reliable and consistent performance in your applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4972 $52.4412
49+ $2.0490 $100.4010
76+ $1.9849 $150.8524
105+ $1.9209 $201.6945
135+ $1.8569 $250.6815
181+ $1.6648 $301.3288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess