EN
  • EN
  • DE

VN770KP-E

Part No VN770KP-E
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 28SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications DC Motors, General Purpose, Relays
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 160 mOhm (Max)
Channel Output Current 9A
Supply Voltage - Operating 5.5 V to 36 V
Voltage - Load 40V (Max)
Temperature Range - Operating -40°C to 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 1117369-VN770KP-E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 28
Ultra Librarian 3D Model Ultra Librarian VN770KP-E CAD Model

Description

The VN770KP-E from STMicroelectronics is a robust high-side driver designed for automotive applications and industrial control systems. This advanced power management integrated circuit (IC) is engineered to drive inductive, resistive, and capacitive loads, including filament lamps, DC motors, and valves with outstanding efficiency and reliability.

Key Features

  • High-Side Switch: The VN770KP-E operates as a high-side switch, providing protection and control for loads connected to the positive supply rail.
  • Current Limitation: It features a built-in current limiter to protect against overcurrent conditions, ensuring safe operation under a variety of load conditions.
  • Thermal Shutdown: A thermal shutdown function with restart protects the device from overheating, enhancing the longevity of the product.
  • Open Load Detection: The IC includes open load detection in the off state, which helps in diagnosing circuit issues and preventing potential damage.
  • Fast Demagnetization: It is capable of fast demagnetization of inductive loads, providing sharp and clean turn-off characteristics.
  • Short Circuit Protection: The VN770KP-E is equipped with short-circuit protection, safeguarding the device and the load in adverse conditions.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various automotive and industrial voltage standards.

Applications

The VN770KP-E is particularly suited for driving loads in automotive environments, such as lights, fans, and heaters, as well as for controlling actuators in industrial automation systems. Its robust design ensures reliable operation in harsh conditions, making it a preferred choice for designers looking for a high-side driver solution.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VN770KP-E is no exception, meeting stringent automotive-grade quality standards, ensuring optimal performance and reliability for mission-critical applications.

You May Also Be Interested in

Infineon Technologies
Lowest to $43.6567
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess