Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 6A
Rds On 55mOhm (Maximum)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number VN750
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1279535-VN750SM
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN750SM CAD Model

Description

STMicroelectronics VN750SM: High-Side Driver for Automotive Applications

The VN750SM from STMicroelectronics is a high-side driver integrated circuit, designed specifically for automotive applications. This robust device allows for the efficient control of vehicle loads with a high degree of precision and reliability. The VN750SM is part of the VIPower M0-5 family and is engineered to meet the rigorous demands of automotive electronics, providing a compact and efficient solution for driving resistive, inductive, and capacitive loads.

Key Features

  • High-Side Switch: The VN750SM operates as a high-side switch, allowing for direct control of the load from the supply voltage. This configuration is particularly beneficial for automotive systems, as it provides inherent protection against short circuits and ensures a low voltage drop across the switch.
  • Current Limitation: With built-in current limitation, the VN750SM ensures that the load is protected from excessive current, thereby preventing damage to both the load and the driver itself.
  • Thermal Shutdown: The device features a thermal shutdown mechanism that activates when the junction temperature exceeds a predefined limit, ensuring the protection of the IC under extreme operating conditions.
  • Diagnostic Functions: Diagnostic features include feedback on the status of the load, such as open-load detection in the off-state and real-time load current sensing, which is crucial for monitoring and controlling the system's performance.
  • Wide Voltage Range: The VN750SM can handle a wide range of supply voltages, making it versatile for various automotive applications.

Applications

The VN750SM is ideal for driving a variety of automotive loads including lights, heaters, motors, and other actuators. Its robust design and diagnostic capabilities make it a reliable choice for safety-critical systems such as airbags and power steering, as well as comfort features like seat adjustment and climate control systems.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the VN750SM is no exception. It is designed to meet the strict standards of the automotive industry, including extended temperature ranges and resistance to harsh environments. This ensures that the VN750SM will provide reliable performance throughout the lifetime of the vehicle.

You May Also Be Interested in

Texas Instruments
36-V, 8-M, 1-CH SMART HIGH-SIDE
Lowest to $3.2418
ECAD model for TPS27SA08CPWPR
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 3.8A PG-TO252-5
Lowest to $17.9284
ECAD model for AUIPS7125R
ON Semiconductor
IC PWR SWITCH P-CHAN 1:2 8SOIC / Power Switch/Driver 1:2 P-Channel 1.5A 8-SOIC
Need more? Email Us
ECAD model for NCP382LD15AAR2G
Rohm Semiconductor
IC PWR SWITCH P-CHAN 1:1 SOP-J8 / Power Switch/Driver 1:1 P-Channel 6.5A 8-SOP-J
Need more? Email Us
ECAD model for BV1LB150FJ-CE2
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 SC74
Lowest to $0.6604
ECAD model for NUD3160DMT1
Diodes Incorporated
LOAD SWITCH X1-WLB0808-4 T&R 3K / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0808-4
Lowest to $0.2094
ECAD model for AP22916BCA4-7
Monolithic Power Systems Inc.
7M PROTECTION SWITCH WITH CURREN
Lowest to $6.2326
ECAD model for MPQ5069GQV-AEC1-P
Toshiba Semiconductor and Storage
IC PWR DRIVER P-CHAN 1:1 20DIP / Power Switch/Driver 1:1 P-Channel 400mA 20-DIP
Need more? Email Us
ECAD model for TBD62789APG
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 HPAK / Power Switch/Driver 1:1 N-Channel 60A HPAK
Lowest to $3.5910
ECAD model for VN5T016AH-E

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention