EN
  • EN
  • DE

VN750S13TR

Part No VN750S13TR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH SIDE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1279534-VN750S13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN750S13TR CAD Model

Description

The VN750S13TR from STMicroelectronics is a monolithic device designed to drive automotive loads with high efficiency and robustness. This high-side driver is part of the VIPower M0-3 family and is particularly suited for applications that require a reliable solution to control lights, heaters, DC motors, and other resistive, inductive, or capacitive loads in the harsh automotive environment.

Key Features

  • Integrated Vertical Current Flow Power MOSFET: The VN750S13TR features a vertical current flow power MOSFET with on-state resistance, providing efficient high current handling capability.
  • Thermal Shutdown: To ensure protection under over-temperature conditions, the device includes a thermal shutdown feature that prevents damage to the system.
  • Current Limitation: The built-in current limiter safeguards the device and the load from overcurrent conditions.
  • Load Dump Protection: The VN750S13TR is equipped with load dump voltage surge protection, making it resilient to the voltage spikes typically found in automotive power supplies.
  • Diagnostic Functions: Diagnostic features include open-load detection in the off state, feedback of the load current during operation, and overtemperature indication, allowing for comprehensive monitoring and control of the load status.
  • Single Ground Interface: A single ground interface for both logic and power simplifies the circuit board layout and reduces the complexity of system design.

Applications

The VN750S13TR is particularly suitable for a wide range of automotive applications, including but not limited to:

  • Automotive interior and exterior lighting
  • Heating systems
  • Control of DC motors for blowers, wipers, and other actuators
  • Power management in general automotive applications

Package and Quality

Offered in a compact and robust PowerSSO-10 package, the VN750S13TR ensures a minimal footprint on the PCB while providing excellent thermal performance. STMicroelectronics' commitment to quality ensures that the VN750S13TR meets the stringent requirements of automotive-grade components, making it a reliable choice for designers seeking performance and durability.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
Toko America Inc.
Need more? Email Us
Intel
Lowest to $50.4238
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess