EN
  • EN
  • DE

VN750PTTR-E

Part No VN750PTTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HIGH SIDE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 36 V
Current - Output (Maximum) 6A
Rds On (Typ) 60 mOhm (Maximum)
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Manufacturer Package PPAK
Win Source Part Number 1279532-VN750PTTR-E
Manufacturer Homepage www.st.com
Family Name VN750
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN750PTTR-E CAD Model

Description

The VN750PTTR-E from STMicroelectronics is a cutting-edge, high-side driver integrated circuit designed for automotive and industrial applications. This robust device is engineered to drive inductive, resistive, or capacitive loads with outstanding efficiency and reliability.

Key Features

  • High-Side Switch: The VN750PTTR-E operates as a high-side switch, allowing for direct control of the load from the supply voltage. This feature is particularly useful in applications where ground disturbances cannot be tolerated.
  • Current Limitation: With built-in current limitation, this device protects itself and other components in the circuit from overcurrent conditions, enhancing the overall system reliability.
  • Thermal Shutdown: The thermal shutdown function ensures the device operates within safe temperature limits by automatically turning off the output in case of overheating.
  • Load Dump Protection: Designed to withstand harsh automotive environments, the VN750PTTR-E features load dump voltage surge protection, safeguarding the circuit against transient voltage spikes.
  • Diagnostic Feedback: An integrated diagnostic feedback signal provides real-time information on the status of the output, which is essential for monitoring and controlling the system's performance.
  • Compliance with Automotive Standards: The VN750PTTR-E is compliant with automotive standards, making it suitable for vehicle applications where reliability and performance are critical.

Applications

The VN750PTTR-E is versatile and can be used in a broad range of applications, including:

  • Automotive lighting systems
  • Car body electronics
  • Industrial automation systems
  • Smart power distribution systems

Package and Quality

The VN750PTTR-E comes in a compact, surface-mount PowerSSO-12 package, which is not only space-saving but also conducive to efficient thermal dissipation. The product meets stringent quality standards and is designed to deliver consistent performance over its operational lifespan.

With its combination of protection features, diagnostic capabilities, and compliance with automotive standards, the VN750PTTR-E from STMicroelectronics represents a reliable solution for high-side driving requirements in a variety of demanding applications.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5627 $51.2540
48+ $2.1027 $100.9296
74+ $2.0370 $150.7380
102+ $1.9713 $201.0726
132+ $1.9056 $251.5392
176+ $1.7085 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 307,692 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess