Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 18 Weeks
Features Optoisolator Triac Output 5000Vrms 1 Channel 4-DIP
Manufacturer Sharp Microelectronics
Package Tube
Operating Temperature Range -30°C ~ 100°C
Mounting Through Hole
Package 4-DIP (0.300", 7.62mm)
Case / Package 4-DIP
Family Name PC3SD11
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888643-PC3SD11NTZBH
Ultra Librarian 3D Model Ultra Librarian PC3SD11NTZBH CAD Model

Description

The PC3SD11NTZBH is a solid-state relay (SSR) manufactured by Sharp Microelectronics. This SSR is designed for various switching applications, providing electrical isolation between the control circuit and the load circuit. It is commonly used in industrial automation, telecommunications, and other applications where reliable and safe switching is required.

Applications:

  • Industrial Automation: Control of motors, valves, and other industrial equipment.
  • Telecommunications Equipment: Switching signals and controlling circuits in telecom systems.
  • Security Systems: Controlling access and monitoring devices.
  • Heating and Cooling Systems: Switching heating elements and cooling fans.
  • Lighting Control: Dimming and switching lights.

Features:

  • Solid-State Design: No moving parts, providing long life and high reliability.
  • Electrical Isolation: Provides isolation between the control and load circuits.
  • Low On-Resistance: Minimizes power dissipation during switching.
  • Fast Switching Speed: Enables rapid switching of loads.
  • Surface Mount Package: Suitable for automated assembly.

Benefits:

  • Long Life and High Reliability: Solid-state design eliminates wear and tear.
  • Electrical Safety: Isolation protects control circuits from high voltage loads.
  • Energy Efficiency: Low on-resistance reduces power consumption.
  • Precise Control: Fast switching speed enables precise control of loads.
  • Compact Design: Surface mount package saves board space.

Additional Details:

The PC3SD11NTZBH is a surface mount SSR typically packaged in a small outline package. It has an input voltage range, typically between 3V and 5V. The load voltage and current ratings specify the maximum voltage and current that the SSR can switch. The isolation voltage is typically several kilovolts, providing a high degree of electrical isolation. The operating temperature range usually spans from -40°C to +85°C. This SSR is designed for low electromagnetic interference (EMI). The “NTZBH” suffix likely refers to a specific packaging or manufacturing standard.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP525G-1
Lite-On Inc.
OPTOISOLATOR 5KV TRIAC 6SMD / Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Lowest to $0.2173
ECAD model for MOC3083S-TA1
Toshiba Semiconductor and Storage
Optocoupler Triac AC-OUT 1-CH 400V 4-Pin MFSOP / OPTOISOLATOR 2.5KV TRIAC 6MFSOP
Need more? Email Us
ECAD model for TLP161G
ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6DIP
Need more? Email Us
ECAD model for MOC3162TVM
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
Need more? Email Us
ECAD model for S2S3LB
Toshiba Semiconductor and Storage
OPTOISOLATOR 5KV TRIAC 6DIP 5L
Lowest to $0.3288
ECAD model for TLP3043
ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6SMD
Lowest to $0.1717
ECAD model for MOC3083SM
Toshiba Semiconductor and Storage
OPTOISOLATOR 3KV TRIAC 4SOP
Lowest to $1.5730
ECAD model for TLP260J
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRIAC 8DIP
Lowest to $2.0213
ECAD model for TLP525G-2(F)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9784 $68.4880
165+ $0.8029 $132.4785
250+ $0.7778 $194.4500
345+ $0.7528 $259.7160
445+ $0.7277 $323.8265
595+ $0.6524 $388.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,010 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention