EN
  • EN
  • DE

VN7040AJTR-E

Part No VN7040AJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower™
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-PowerLFSOP (0.154", 3.90mm Width)
Case / Package PowerSSO-16
Family Name VN7040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-14297-1, -497-14297-2, 497-14297-6, 497-14297-2, 497-14297-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902693-VN7040AJTR-E
Ultra Librarian 3D Model Ultra Librarian VN7040AJTR-E CAD Model

Description

Overview of VN7040AJTR-E by STMicroelectronics

The VN7040AJTR-E is a state-of-the-art automotive-grade power MOSFET manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is designed to handle a wide range of high-efficiency, high-speed switching applications, making it an ideal choice for modern automotive systems. The VN7040AJTR-E is part of the VIPower M0-7 series, which is renowned for its robust performance and reliability.

Key Features

  • High-Side Driver: The VN7040AJTR-E is a high-side driver, meaning it is designed to switch the positive supply voltage to the load. This is particularly useful for driving resistive, inductive, and capacitive loads.
  • Integrated Current Limit: The device includes an accurate current limit feature that protects the system from overcurrent conditions. This is crucial for ensuring the longevity and safety of automotive circuits.
  • Thermal Shutdown: With a built-in thermal shutdown protection, the VN7040AJTR-E prevents overheating, which can be a common issue in power-intensive applications.
  • Low Standby Current: The device is designed to have a low standby current, making it energy-efficient and ideal for applications where power conservation is essential.
  • Single Channel: The VN7040AJTR-E operates as a single channel high-side driver, providing a focused and efficient control for one specific load.

Applications

The VN7040AJTR-E is particularly suited for automotive environments, where it can be used in a variety of applications such as:

  • Driving automotive lamps
  • Controlling solenoids
  • Managing motors
  • Powering relays

Quality and Reliability

STMicroelectronics ensures that the VN7040AJTR-E meets the rigorous standards required for automotive applications. It is qualified under AEC-Q100, which is a critical stress test qualification for automotive integrated circuits. Moreover, the device is housed in a compact and robust package, ensuring it can withstand the harsh conditions typical in automotive environments.

In conclusion, the VN7040AJTR-E by STMicroelectronics is a versatile and reliable component for any automotive electrical system requiring a high-side power MOSFET. Its integrated features and robust design make it a smart choice for engineers looking to enhance the performance and safety of their automotive applications.

You May Also Be Interested in

Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess