EN
  • EN
  • DE

VN5E050AJTR

Part No VN5E050AJTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842020-VN5E050AJTR
Ultra Librarian 3D Model Ultra Librarian VN5E050AJTR CAD Model

Description

STMicroelectronics VN5E050AJTR - High-Efficiency Power Management Solution

The VN5E050AJTR from STMicroelectronics is an innovative power management device designed to meet the rigorous demands of automotive and industrial applications. This high-side driver is part of ST's VIPower M0-5 family and is specifically engineered to drive a wide range of loads with outstanding efficiency and reliability.

Key Features

  • Integrated Power MOSFET: The device integrates an advanced vertical current flow power MOSFET with charge pump, enabling it to efficiently handle high current loads.
  • High Voltage Capability: With an operating voltage range from 5.5V to 36V, the VN5E050AJTR is capable of withstanding voltage surges, making it suitable for harsh electrical environments.
  • Thermal Shutdown: It includes a thermal shutdown feature to protect the device and the load from overheating, thereby enhancing system reliability.
  • Current Limitation: The built-in current limitation function prevents damage from overcurrent conditions, ensuring the longevity of the device and the safety of the application.
  • Diagnostic Functions: The VN5E050AJTR provides comprehensive diagnostic capabilities, including open-load detection and feedback on the load status, which are crucial for system monitoring and troubleshooting.

Applications

This versatile high-side switch finds its place in a variety of applications, particularly where robustness and efficiency are paramount. These include:

  • Automotive applications such as headlight control, interior lights, and smart junction boxes.
  • Industrial automation systems, where reliable power switching and distribution are necessary.
  • Robotic systems that require precise power management and diagnostic feedback.

Package and Quality

The VN5E050AJTR comes in a compact and robust ECOPACK2-compliant package, which not only minimizes the footprint on the PCB but also ensures compliance with current environmental regulations regarding hazardous substances. The device is qualified to AEC-Q100 standards, which is a testament to its performance under the stringent conditions typical of automotive applications.

Overall, the VN5E050AJTR by STMicroelectronics is a testament to the company's commitment to providing advanced power management solutions that combine efficiency, reliability, and functionality suitable for a wide array of high-demand environments.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess