EN
  • EN
  • DE

LT1802IS#PBF

Part No LT1802IS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 70MHZ RRO 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 25 V/μs
Gain Bandwidth Product (GBP) 70MHz
Current - Input Bias 400nA
Voltage - Input Offset 700μV
Operating Supply Current 1.8mA
Channel Output Current 50mA
Supply Voltage - Operating 2.3 V to 12.6 V, ±1.15 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1058797-LT1802IS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1802IS#PBF CAD Model

Description

Product Overview: LT1802IS#PBF

The LT1802IS#PBF is a high-performance, low-power dual operational amplifier from Linear Technology, now part of Analog Devices. This op-amp is designed to provide optimal performance in a wide range of applications, offering a perfect blend of speed, precision, and low power consumption.

Key Features

  • High Frequency: The LT1802IS#PBF boasts a high gain bandwidth product of 80MHz and a slew rate of 20V/µs, making it suitable for fast signal processing applications.
  • Low Distortion: It provides low harmonic distortion, which is critical for audio and instrumentation applications where maintaining signal fidelity is paramount.
  • Low Noise: With a low input noise voltage of 12nV/√Hz, the LT1802IS#PBF ensures that the signal integrity is preserved, especially in sensitive measurement and audio systems.
  • Power Efficiency: The device operates with a supply current of just 2.7mA per amplifier, which is beneficial for battery-powered devices and energy-conscious applications.
  • Rail-to-Rail Output: The output can swing rail-to-rail, providing the maximum possible dynamic range, which is essential for single-supply operations and for driving ADCs (Analog-to-Digital Converters).
  • Wide Supply Range: It can operate from a supply voltage range of 2.7V to 12.6V, accommodating a variety of power sources and system requirements.
  • Robustness: The LT1802IS#PBF features over-the-temperature protection and is specified for operation from -40°C to 85°C, ensuring reliability across diverse environmental conditions.

Applications

The LT1802IS#PBF is versatile and can be used in a multitude of applications, such as:

  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • ADC Drivers
  • Signal Conditioning Circuits
  • Portable and Battery-Powered Equipment
  • Audio Systems

Package and Quality

The LT1802IS#PBF comes in a robust 8-lead SOIC package, ensuring ease of integration into various circuit designs. Linear Technology's commitment to high-quality manufacturing means that this product is reliable and consistent, meeting the stringent requirements of industrial and commercial applications.

In summary, the LT1802IS#PBF operational amplifier from Linear Technology is an excellent choice for designers looking for a high-speed, low-power, and precision op-amp that can cater to a broad spectrum of electronic applications.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess