EN
  • EN
  • DE

VN570

Part No VN570
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103956-VN570
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VN570 CAD Model

Description

The VN570 is a cutting-edge component from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular device is designed to cater to the demanding needs of modern electronic systems, providing a robust solution for power management and control applications.

Key Features

  • High Integration: The VN570 integrates multiple functions into a single package, reducing the number of components required on a circuit board and simplifying design.
  • Power Efficiency: With its advanced power management capabilities, the VN570 ensures efficient use of energy, contributing to the overall reduction of system power consumption.
  • Thermal Management: The device is designed with thermal protection features that prevent overheating, enhancing system reliability and lifespan.
  • Robust Output Drivers: Capable of driving high-current loads, the VN570 is suitable for a wide range of applications, including motors, actuators, and LEDs.

Applications

The versatility of the VN570 makes it an ideal choice for a variety of applications, including:

  • Automotive systems, such as body control modules and lighting
  • Industrial automation, for controlling actuators and sensors
  • Consumer electronics, where power efficiency and compact design are crucial

Technical Specifications

The VN570 boasts an impressive set of technical specifications that ensure performance and reliability:

  • Operating Voltage Range: Suitable for a wide range of supply voltages
  • Output Current Capacity: High current capability for driving robust loads
  • Protection Features: Includes overvoltage, undervoltage, and overcurrent protection
  • Communication Interface: Compatible with standard communication protocols for easy integration into existing systems

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The VN570 is backed by comprehensive technical support and documentation, ensuring that designers can take full advantage of its features and performance. Additionally, STMicroelectronics provides long-term availability and support for its products, making the VN570 a reliable choice for both new designs and existing systems requiring maintenance or upgrades.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess