EN
  • EN
  • DE

VN5050JJTR-E

Part No VN5050JJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR SGL HIGH SIDE POWERSSO12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series VIPower™
Package Tape & Reel
Product Status Active
Number of Outputs 1
Output Configuration High Side
Voltage - Load 4.5V ~ 36V
Current - Output (Max) 13.5A
Rds On (Typ) 50mOhm
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Supplier Device Package PowerSSO-12™
Package / Case PowerSSO-12
Base Product Number VN5050
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 721107-VN5050JJTR-E
Ultra Librarian 3D Model Ultra Librarian VN5050JJTR-E CAD Model

Description

The VN5050JJTR-E is a high-side driver manufactured by STMicroelectronics, designed to deliver outstanding performance in a wide array of automotive applications. This device is part of the VIPower M0-5 series, which is known for its robustness and reliability, particularly in environments that demand high efficiency and power density.

Key Features

  • Integrated Single Channel: The VN5050JJTR-E comes with a single channel high-side driver, which simplifies design and reduces component count in systems where one power channel is sufficient.
  • High Output Current: It can handle a continuous current of up to 12 A, making it suitable for powering a wide range of loads, including lamps, motors, and other resistive, inductive, or capacitive loads.
  • Wide Voltage Range: The operating voltage range of 5.5 V to 36 V allows for flexible use in various automotive electrical systems, accommodating common fluctuations in automotive power rails.
  • Thermal Shutdown: With built-in thermal shutdown protection, the device ensures safety and reliability by preventing overheating and potential damage to the system.
  • Load Current Limiting: The VN5050JJTR-E features current limitation to protect itself and the load from excessive current conditions.
  • Overvoltage Clamp: An overvoltage clamp protects sensitive downstream components from voltage spikes, contributing to the overall robustness of the application.
  • Diagnostic Functions: Diagnostic feedback via the status pin allows for real-time monitoring of the load status, which is essential for fault detection and system management.
  • Surface-Mount Device: The package is a surface-mount device, which is ideal for modern, compact PCB designs.

Applications

The VN5050JJTR-E is primarily used in automotive environments, such as:

  • Automotive interior or exterior lighting
  • Engine control units
  • Body control modules
  • Automotive power distribution systems
  • Various other automotive applications requiring high-side load driving capabilities

In summary, the VN5050JJTR-E from STMicroelectronics is a powerful, efficient, and reliable high-side driver that is well-suited for a variety of automotive applications. Its robust feature set ensures that it can meet the demands of challenging automotive environments, offering designers a dependable solution for their driving needs.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6964 $59.3208
53+ $2.2124 $117.2572
81+ $2.1434 $173.6154
112+ $2.0741 $232.2992
145+ $2.0051 $290.7395
193+ $1.7976 $346.9368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess