EN
  • EN
  • DE

VN340SP-E

Part No VN340SP-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER QUAD 0.7A POWERSO-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches Load Drivers
Packaging Tube
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 10 V ~ 36 V
Operating Supply Voltage Not Required
Current - Output (Max) 700mA
Rds On (Typ) 200 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed) Over Temperature
Operating Temperature Range -40°C ~ 125°C (TJ)
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Device Package 10-PowerSO
Win Source Part Number 043620-VN340SP-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN340SP-E CAD Model

Description

The VN340SP-E, manufactured by STMicroelectronics, is a robust high-side driver integrated circuit (IC), designed to handle automotive and industrial applications that require high-reliability and efficiency. This device is part of ST's VIPower M0-3 family and is specifically engineered to drive inductive, resistive, or capacitive loads with one side connected to ground.

Key Features

  • High-Side Switch: The VN340SP-E operates as a high-side switch, which means it connects the load to the power supply from the positive side, ensuring a safer operation as the load's other terminal can be connected directly to ground.
  • Current Limitation: It features an active current limitation to protect the device from overcurrent conditions. This is particularly useful for inductive loads where large current spikes can occur.
  • Thermal Shutdown: The thermal shutdown with auto-restart ensures the IC does not overheat, thereby preventing damage to both the driver and the load.
  • Integrated Diagnostics: With built-in diagnostic functions, it can provide feedback via a status pin, which helps in monitoring the system's health and aids in troubleshooting.
  • Low Standby Current: The standby current is minimized, which is essential for battery-powered applications, ensuring minimal power wastage when the device is not active.

Applications

The VN340SP-E is suitable for a wide range of applications, including:

  • Automotive applications such as lights, fans, and heaters
  • Industrial automation systems
  • Control of solenoids, motors, and other actuators

Product Specifications

The VN340SP-E operates over a wide supply voltage range and is housed in a PowerSO-10 package, which is designed for efficient heat dissipation and space-saving on the PCB. It can handle significant current and power levels, making it a versatile choice for various high-side driving needs.

Conclusion

In summary, the VN340SP-E from STMicroelectronics is a high-performance, high-side driver that offers protection features, diagnostic capabilities, and low power consumption, making it an excellent choice for designers looking for a reliable solution to drive their power loads.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1492 $60.7460
11+ $9.9686 $109.6546
16+ $9.6570 $154.5120
22+ $9.3455 $205.6010
28+ $9.0340 $252.9520
38+ $8.0995 $307.7810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess