EN
  • EN
  • DE

VN02NSP13TR

Part No VN02NSP13TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SSR HIGHSIDE POWERSO-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 7 V to 26 V
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 400 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 116429-VN02NSP13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN02NSP13TR CAD Model

Description

The VN02NSP13TR is a cutting-edge high side switch from STMicroelectronics, designed for automotive and industrial applications where efficient power distribution and load control are paramount. This compact and robust component is part of the VIPower M0-3 series, which is known for its high reliability and performance in challenging environments.

Key Features

  • Integrated Current Sense: The VN02NSP13TR features an accurate current sense output that allows for precise monitoring of the load current, enhancing system diagnostics and protection functionalities.
  • Thermal Shutdown: With built-in thermal shutdown protection, the device ensures safe operation by automatically turning off in the event of overheating, thus preventing damage to both the switch and the load.
  • Overvoltage Clamp: The high side switch includes an overvoltage clamp that protects sensitive loads from voltage spikes, ensuring the longevity and reliability of the system.
  • Open Load Detection: This feature detects when there is no load present in the circuit (open load) during the off-state, which is crucial for identifying wiring issues or load failures.
  • Under Voltage Shutdown: The VN02NSP13TR automatically shuts down when the supply voltage drops below a certain threshold, preventing malfunction and ensuring consistent performance.

Applications

The VN02NSP13TR is particularly suited for a wide range of applications, including but not limited to:

  • Automotive systems such as lights, fans, and heaters
  • Industrial control systems
  • Programmable logic controllers (PLCs)
  • Smart power distribution systems

Package and Quality

The VN02NSP13TR is available in a compact SO-8 package, which is ideal for space-constrained applications. STMicroelectronics maintains a rigorous quality control process, ensuring that each VN02NSP13TR high side switch meets the highest standards of performance and reliability. This component is also AEC-Q100 qualified, making it suitable for automotive applications where durability and consistent operation are required.

With its advanced features and robust design, the VN02NSP13TR from STMicroelectronics is an excellent choice for designers looking to implement an efficient and reliable high side switch in their next project.

You May Also Be Interested in

Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess