EN
  • EN
  • DE

L9337MD/TR

Part No L9337MD/TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER TRIPLE LOW SIDE 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 3
Output Type N-Channel
Voltage - Load 4.5 V to 32 V
Supply Voltage - Operating Not Required
Rds On (Typ) 1.7 Ohm
Features Status Flag
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 20-SOIC
Win Source Part Number 145204-L9337MD/TR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian L9337MD/TR CAD Model

Description

STMicroelectronics L9337MD/TR Motor Driver

The L9337MD/TR from STMicroelectronics is a robust, versatile motor driver designed to cater to a wide range of automotive applications. This integrated circuit (IC) is specifically engineered to control small DC motors, offering a compact and efficient solution for designers looking to optimize their automotive systems.

The L9337MD/TR is a monolithic device capable of driving both inductive and resistive loads with high efficiency and low power dissipation. It incorporates advanced features such as built-in protection circuits that safeguard the device from over-temperature, over-current, and under-voltage conditions, ensuring reliable performance under harsh automotive environments.

This motor driver operates over a wide supply voltage range, making it suitable for 12V, 24V, and even 42V board net systems. Its output stage is designed to provide high current driving capabilities, making it an ideal choice for applications that require precise control of actuators, small fans, or pumps.

Key features of the L9337MD/TR include:

  • Low RDS(on) output stage, which ensures lower power dissipation and improved efficiency.
  • Diagnostic functions that provide real-time feedback on the status of the motor and the driver, enabling predictive maintenance and increased system reliability.
  • Flexible control interfaces, allowing for easy integration with microcontrollers or other control units within automotive systems.
  • Compact package design that minimizes the PCB footprint and simplifies the overall design process.

As part of STMicroelectronics' commitment to environmental responsibility, the L9337MD/TR is designed with eco-friendly materials and complies with the latest RoHS and WEEE regulations. This commitment ensures that the product is not only high-performing but also has a reduced environmental impact.

Overall, the L9337MD/TR motor driver stands out as a reliable, high-performance solution for automotive applications where space is at a premium, and efficiency is paramount. Its robust design and advanced features make it a go-to choice for engineers looking to enhance the functionality and durability of their automotive motor control systems.

You May Also Be Interested in

NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3813 $72.7626
4+ $29.8510 $119.4040
6+ $28.9189 $173.5134
9+ $27.9857 $251.8713
11+ $27.0524 $297.5764
15+ $24.2538 $363.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess