EN
  • EN
  • DE

VL53L5CX-SATEL

Part No VL53L5CX-SATEL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description BREAKOUT BOARDS FOR VL53L5CX / VL53L5CX - Light, 3D Time-of-Flight (ToF) Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Light, 3D Time-of-Flight (ToF)
Voltage - Supply 3.3V ~ 5V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part VL53L5CX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1338584-VL53L5CX-SATEL
Ultra Librarian 3D Model Ultra Librarian VL53L5CX-SATEL CAD Model

Description

VL53L5CX-SATEL: The Ultimate Time-of-Flight Solution

The VL53L5CX-SATEL from STMicroelectronics is a state-of-the-art, multi-target distance sensor based on Time-of-Flight (ToF) technology. This cutting-edge sensor is designed to bring high accuracy, long-range detection, and spatial resolution to a wide range of applications. From robotics to smart home devices, the VL53L5CX-SATEL is the perfect choice for professionals and hobbyists alike seeking to enhance their projects with reliable distance measurement capabilities.

Key Features

  • Multi-Target Detection: Capable of detecting multiple objects within its field of view, the VL53L5CX-SATEL can provide valuable data on each target's distance.
  • High Resolution: With a 8x8 array of distance measurements, this sensor provides a high-resolution 64-zone grid, allowing for detailed spatial mapping of an environment.
  • Long Range: The sensor can measure distances up to 400cm, making it suitable for a variety of applications that require long-range detection.
  • High-Speed Measurement: Fast data output refresh rates enable real-time distance measurement, essential for dynamic applications such as obstacle avoidance in drones or autonomous vehicles.
  • Compact Form Factor: The small footprint of the VL53L5CX-SATEL allows for easy integration into space-constrained designs without compromising performance.

Applications

The versatility of the VL53L5CX-SATEL makes it ideal for a diverse range of applications. It can be used in:

  • Smartphones for camera focus and augmented reality experiences
  • Consumer robotics for navigation and obstacle detection
  • Smart home and IoT devices for presence detection and automation
  • Industrial automation for precise monitoring and control

Technical Specifications

The VL53L5CX-SATEL operates on a supply voltage range of 2.6V to 3.5V and communicates via an I2C interface, ensuring easy integration with most microcontrollers and systems. Its ambient light robustness provides reliable performance even in challenging lighting conditions.

With its advanced features and flexibility, the VL53L5CX-SATEL from STMicroelectronics represents the pinnacle of ToF sensor technology, offering unparalleled performance for innovative and intelligent sensing solutions.

You May Also Be Interested in

Murata Electronics North America
BOARD PWB W/SCA3000-E05 / PWB assy, 3-Axis accelerometer
Need more? Email Us
Aptina-ON Semiconductor
Lowest to $92.0651
TDK InvenSense
BOARD EVAL FOR MPU-3050
Need more? Email Us
NXP / Nexperia
KIT EVALUATION FOR PL115A1SP1 / High Reliability Sensor Development Board
Need more? Email Us
NXP / Nexperia
KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Need more? Email Us
Memsic Inc.
BOARD EVAL MMC34160 MAGN SENSOR
Need more? Email Us
STMicroelectronics
BOARD EVAL FOR STM8T143 TOUCH / STM8T143 Touch Sensor Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.5981 $91.1962
3+ $37.4139 $112.2417
5+ $36.2447 $181.2235
6+ $35.0755 $210.4530
8+ $33.9063 $271.2504
10+ $30.3988 $303.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess