EN
  • EN
  • DE

53L0-SATEL-I1

Part No 53L0-SATEL-I1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description SATELLITE BOARD VL53L0X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Sensor Type Light, 3D Time-of-Flight (ToF)
Sensing Range -
Interface I²C
Sensitivity -
Voltage - Supply -
Embedded -
Supplied Contents Board(s)
Utilized IC / Part VL53L0X
Base Product Number 53L0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.90.6800
Win Source Part Number 1366691-53L0-SATEL-I1
Ultra Librarian 3D Model Ultra Librarian 53L0-SATEL-I1 CAD Model

Description

STMicroelectronics Product Overview: 53L0-SATEL-I1

The 53L0-SATEL-I1 is a state-of-the-art Time-of-Flight (ToF) ranging sensor module from STMicroelectronics, designed to deliver cutting-edge distance measurement capabilities to a wide array of applications. This compact and versatile sensor is part of ST's FlightSense™ product line and is engineered to provide fast, accurate, and reliable distance sensing in various environments.

Key Features

  • High Precision: The 53L0-SATEL-I1 offers high-accuracy ranging, capable of measuring distances up to 2 meters with millimeter resolution, making it suitable for precision-demanding applications.
  • Fast Measurement: Equipped with a powerful ToF engine, the sensor can perform fast distance measurements, enabling real-time sensing for dynamic applications.
  • Eye Safety: Safety is paramount, and the 53L0-SATEL-I1 is designed to be eye-safe, adhering to Class 1 laser safety standards, ensuring it can be used in consumer products without health risks.
  • Low Power Consumption: The module is optimized for low power consumption, making it ideal for battery-operated devices where power efficiency is crucial.
  • Easy Integration: With its small form factor and I2C interface, the 53L0-SATEL-I1 is easy to integrate into existing and new designs, providing flexibility for a range of applications.

Applications

The versatility of the 53L0-SATEL-I1 allows it to be utilized across various sectors, including:

  • Consumer electronics, such as smartphones and tablets for camera focus and augmented reality applications.
  • Industrial automation for object detection, inventory management, and safety systems.
  • Robotics for obstacle avoidance, navigation, and environment mapping.
  • Smart home devices, including presence detection and gesture recognition.
  • Healthcare equipment for patient monitoring and movement detection.

Technical Specifications

The technical prowess of the 53L0-SATEL-I1 is reflected in its specifications, which include a supply voltage range of 2.6V to 3.5V, an operational temperature range of -20°C to 85°C, and an I2C bus interface for communication. Its robust design ensures performance stability over time and across different environmental conditions.

In conclusion, the 53L0-SATEL-I1 from STMicroelectronics is a top-tier ToF sensor module that offers a perfect blend of precision, speed, and power efficiency, making it an excellent choice for developers looking to incorporate advanced distance sensing into their products.

You May Also Be Interested in

Texas Instruments
EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Need more? Email Us
Murata Electronics North America
operating temperature range
Lowest to $0.9895
Aptina-ON Semiconductor
Lowest to $92.0651
Murata Electronics North America
KIT DEMO ACCELEROMETER SCA3100
Need more? Email Us
Asahi Kasei Microsystems
3-axis Electronic Compass
Lowest to $1.4634
STMicroelectronics
BOARD EVAL FOR STM8T143 TOUCH / STM8T143 Touch Sensor Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
Silicon Labs
BOARD EVAL SI1143-A10-GM / Si1143 Ambient Light/Proximity Sensor Development Kit Win 2000 OS
Need more? Email Us
TDK Corporation
Miniature Dual-Axis OIS Optimized MEMS Gyroscope
Lowest to $4.8267

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2567 $62.5134
4+ $25.6465 $102.5860
7+ $24.8450 $173.9150
9+ $24.0436 $216.3924
11+ $23.2421 $255.6631
15+ $20.8378 $312.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess