EN
  • EN
  • DE

SPC56EL70L5DISP

Part No SPC56EL70L5DISP
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DISCOVERY SPC56EL EVAL BRD  /  SPC56EL Discovery series e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Platform Discovery
Utilized IC / Part SPC56EL
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names 497-17886,SPC56EL70L5DISP-ND,-1138-SPC56EL70L5DISP
Standard Package 1
Win Source Part Number 994021-SPC56EL70L5DISP
Ultra Librarian 3D Model Ultra Librarian SPC56EL70L5DISP CAD Model

Description

The SPC56EL70L5DISP is a state-of-the-art microcontroller product from STMicroelectronics, a leader in the semiconductor industry. This product is part of the SPC56EL series, designed to meet the high-performance requirements of modern automotive applications. The SPC56EL70L5DISP is an ideal choice for advanced automotive control systems, including engine management, transmission control, and vehicle stability control applications.

Key Features

  • Core: The SPC56EL70L5DISP is built around a powerful 32-bit Power Architecture e200z4d dual-core processor, which operates at speeds up to 180 MHz, providing excellent computational performance and real-time responsiveness.
  • Memory: It comes equipped with a generous 2.5 MB of embedded flash memory, 192 KB of RAM, and 64 KB of data flash for robust data storage and efficient code execution.
  • Connectivity: The device offers a wide range of communication interfaces including multiple CAN (Controller Area Network) interfaces, LIN (Local Interconnect Network) interfaces, and a FlexRay communication controller, facilitating versatile networking capabilities within the vehicle.
  • Timers and ADCs: An array of timers, multiple 10-bit analog-to-digital converters (ADCs), and enhanced PWM units support complex timing and control tasks, essential for precise motor control and sensor interfacing.
  • Security: Security features include a Memory Protection Unit (MPU), a Cryptographic Services Engine (CSE), and secure hardware extension (SHE) to ensure data integrity and protect against unauthorized access.
  • Temperature Range: The microcontroller operates over a wide temperature range, making it suitable for harsh automotive environments.

Development Support

STMicroelectronics provides comprehensive development support for the SPC56EL70L5DISP with a complete suite of software tools, including compilers, debuggers, and development environments. Additionally, the product is supported by a range of development boards and evaluation kits which facilitate rapid prototyping and streamline the development process.

Applications

The robust feature set and high-performance capabilities of the SPC56EL70L5DISP make it an excellent choice for a variety of automotive applications, including but not limited to:

  • Engine control units (ECU)
  • Transmission control modules
  • Brake control systems
  • Electric power steering
  • Advanced driver-assistance systems (ADAS)

With its combination of performance, connectivity, and security, the SPC56EL70L5DISP from STMicroelectronics is a versatile and reliable microcontroller solution for the automotive industry's demanding applications.

You May Also Be Interested in

STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess