EN
  • EN
  • DE

STM32F407G-DISC1

Part No STM32F407G-DISC1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F4
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Discovery
Utilized IC / Part STM32F407, STM32F417
Mounting Type Fixed
Contents Board(s)
Base Product Number STM32
Other Names 497-16287
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283979-STM32F407G-DISC1
Ultra Librarian 3D Model Ultra Librarian STM32F407G-DISC1 CAD Model

Description

The STM32F407G-DISC1 is a discovery kit developed by STMicroelectronics that features the STM32F407VGT6 microcontroller. This discovery kit enables users to quickly develop and prototype applications that require high performance, digital signal processing, and real-time capabilities.

At the heart of the STM32F407G-DISC1 is the STM32F4 microcontroller which is built on the high-performance ARM Cortex-M4 32-bit RISC core. The core operates at a frequency of up to 168 MHz and incorporates a Floating Point Unit (FPU) which supports all ARM single-precision data-processing instructions and data types. It also demonstrates the capabilities of the STM32F4 high-performance microcontrollers, designed to offer a rich set of features and a balanced trade-off between performance and power consumption.

Key Features:

  • STM32F407VGT6 microcontroller with 32-bit ARM Cortex-M4F core, 1 MB Flash memory, and 192 KB RAM.
  • On-board ST-LINK/V2-A debugger/programmer with USB re-enumeration capability: mass storage, Virtual COM port, and debug port.
  • Comprehensive free software libraries and examples available with the STM32Cube MCU Package.
  • Support for a wide range of integrated peripherals for various applications, such as USB OTG, Ethernet, LTDC, camera interface, and audio DAC.
  • Flexible board power supply options: USB VBUS or external source.
  • Two push-buttons: USER and RESET.
  • Two-color user LED.
  • Extension header for LQFP100 I/Os for quick connection to prototyping board or easy probing.

The discovery kit is ideal for a wide range of applications, including medical, industrial, and consumer applications. It is particularly suited for applications that require audio, graphics, or high-speed communication features. The STM32F407G-DISC1 discovery kit is an affordable and complete solution for evaluating the capabilities of the STM32F4 series and developing your own applications.

Whether you are a professional engineer, a student, or a hobbyist, the STM32F407G-DISC1 discovery kit is a great tool to explore the features of the STM32F4 series and unleash the creativity needed to design innovative embedded systems.

You May Also Be Interested in

Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess