EN
  • EN
  • DE

P-NUCLEO-IKA02A1

Part No P-NUCLEO-IKA02A1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description STM32 NUCLEO PACK: ELECTROCHEMIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Product Status Active
Sensor Type Gas
Sensing Range 0 ~ 5000ppm
Embedded Yes
Supplied Contents Board(s), Accessories
Utilized IC / Part STLM20, TGS5141, TSU111
Base Product Number P-NUCLEO
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 899537-P-NUCLEO-IKA02A1
Ultra Librarian 3D Model Ultra Librarian P-NUCLEO-IKA02A1 CAD Model

Description

STMicroelectronics P-NUCLEO-IKA02A1 Motor Control Nucleo Pack

The P-NUCLEO-IKA02A1 from STMicroelectronics is a comprehensive motor control Nucleo pack that is designed to provide users with a complete and flexible development platform for the STM32 microcontroller, specifically tailored for motor control applications. This pack is an ideal solution for engineers and hobbyists looking to design and prototype applications that require precise and efficient motor control, such as industrial automation systems, robotics, and consumer electronics.

The pack includes the NUCLEO-F302R8, an STM32 Nucleo-64 development board with an STM32F302R8T6 MCU, which is known for its rich set of peripherals and its ability to run at a high frequency, making it suitable for demanding motor control tasks. The development board is supported by a wide range of integrated development environments (IDEs) including IAR, Keil, and GCC-based IDEs.

Alongside the development board, the P-NUCLEO-IKA02A1 pack features the X-NUCLEO-IHM07M1, a three-phase brushless DC motor driver expansion board based on the L6230 driver. This board is capable of driving motors with voltages from 8 to 48 V and currents up to 2.8 A. The X-NUCLEO-IHM07M1 interfaces with the Nucleo board via the Arduino UNO R3 connectors, providing a seamless integration and an easy-to-use platform for motor control experiments and developments.

Additionally, the pack comes with a comprehensive software development kit that includes firmware libraries and example code to jump-start development. The software is part of the STM32 Open Development Environment, which allows for modular and easy-to-use development across different STM32 series and their ecosystems.

The P-NUCLEO-IKA02A1 is not just a development tool but also a learning platform, with extensive documentation, user manuals, and application notes. This makes it an invaluable resource for those looking to deepen their understanding of motor control principles and how to implement them using the STM32 family of microcontrollers.

Whether you are a professional engineer working on a sophisticated industrial motor control system or an enthusiast looking to explore the capabilities of brushless DC motors, the P-NUCLEO-IKA02A1 Motor Control Nucleo Pack from STMicroelectronics offers a reliable and powerful starting point for your projects.

You May Also Be Interested in

Via
Need more? Email Us
TDK InvenSense
BOARD EVAL FOR MPU-3300
Need more? Email Us
NXP / Nexperia
KIT EVALUATION FOR PL115A1SP1 / High Reliability Sensor Development Board
Need more? Email Us
Maxim Integrated
MAX6639 EVALUATION KIT / EVALUATION KIT FOR MAX6639/F
Need more? Email Us
Aptina-ON Semiconductor
Lowest to $92.0651
Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us
Texas Instruments
EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS751-0WB3F / Sensor Development Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.0033 $73.0033
2+ $59.9001 $119.8002
3+ $58.0284 $174.0852
5+ $56.1565 $280.7825
6+ $54.2845 $325.7070
8+ $48.6689 $389.3512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
In Stock: 19 pieces Factory Stock: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess