The VL53L0CXV0DH/1-CT from STMicroelectronics is an advanced time-of-flight (ToF) ranging sensor, enhancing the capabilities of proximity and distance measurement in a wide array of applications. This state-of-the-art sensor is based on ST's patented FlightSense™ technology, enabling accurate distance measurement by precisely timing the flight of a photon emitted and reflected back from a target.
The compact module package is designed for easy integration into mobile and IoT devices with critical space constraints. It offers a host of features such as long-distance ranging up to 2 meters, high-speed measurements with up to 60 Hz ranging frequency, and excellent ambient light immunity, making it robust in diverse operating environments.
Key Features:
- Advanced Time-of-Flight Technology: Utilizes FlightSense™ for accurate distance measurements.
- Long Range Detection: Capable of ranging up to 2 meters, making it suitable for a variety of applications.
- High-Speed Ranging: Fast measurement capability with up to 60 Hz ranging frequency.
- Ambient Light Immunity: Delivers reliable performance even in high ambient light conditions.
- Low Power Consumption: Optimized for power-sensitive applications, contributing to longer battery life in portable devices.
- Programmable I2C Interface: Offers a flexible and easy-to-use interface for communication with microcontrollers.
- Cross-talk Compensation: Includes algorithms to correct for potential interference from nearby objects.
- Miniaturized Form Factor: The small footprint allows for integration in space-constrained designs.
Whether it's for smartphones, drones, robotics, or smart home devices, the VL53L0CXV0DH/1-CT provides precise distance data, enabling advanced features like gesture recognition, obstacle detection, autofocus in cameras, and more. Its cutting-edge performance and versatility make it an essential component for developers looking to incorporate precise ranging capabilities in their next-generation products.
STMicroelectronics continues to innovate with sensors like the VL53L0CXV0DH/1-CT, offering solutions that push the boundaries of what's possible in sensor technology and enhancing user experiences across a multitude of platforms.