EN
  • EN
  • DE

ZALVG1

Part No ZALVG1
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Illumination Source
Description CONFIG SWITCH LAMP LED WHT 120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Color White
Voltage 120V
(Select First, Then Apply Filters) Compatible Series Schneider Electric, Harmony XAL
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1572923-ZALVG1
Ultra Librarian 3D Model Ultra Librarian ZALVG1 CAD Model

Description

N

You May Also Be Interested in

EAO
CONFIG SWITCH LAMP SOCKET
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED YLW 12V
Need more? Email Us
EAO
CONFIG SWITCH LAMP SOCKET 30V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED GREEN 24V
Lowest to $25.9091
Siemens
CONFIG SW LAMP SOCKET GREEN 110V
Need more? Email Us
EAO
CONFIG SW LAMP INCAND CLEAR 36V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED WHITE 24V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED GRN 3.2V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED WHITE 24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess