EN
  • EN
  • DE

VIPER53DIP-E

Part No VIPER53DIP-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT PWM CM OTP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 620V
Topology Flyback
Voltage - Start Up 11.5V
Supply Voltage - Operating 8.4 V to 19 V
Frequency - Switching Up to 300kHz
Power (Watts) 50W
Fault Protection Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features EN, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 150°C (TC)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 036270-VIPER53DIP-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER53DIP-E CAD Model

Description

STMicroelectronics VIPER53DIP-E - Off-Line SMPS Primary Switcher

The VIPER53DIP-E from STMicroelectronics is a robust and versatile off-line switched-mode power supply (SMPS) primary switcher IC, designed to deliver a reliable and efficient solution for a wide range of power supply applications. It is housed in a DIP-16 package, offering a compact footprint for space-constrained applications.

This high-performance device integrates a PWM controller and a 500V vertical power MOSFET, allowing for the creation of a cost-effective power supply with a minimal external component count. The VIPER53DIP-E is well-suited for applications requiring a power range up to several tens of watts, making it an ideal choice for adapters, chargers, and auxiliary supplies.

One of the key features of the VIPER53DIP-E is its built-in protection circuitry. It offers overvoltage protection (OVP), overload protection (OLP), and hysteretic thermal shutdown to ensure the safety and longevity of the power supply and the end application. These protections are essential for maintaining performance and reliability under various operating conditions.

The device operates at a fixed 60 kHz frequency with frequency jittering, which helps to reduce electromagnetic interference (EMI), thereby simplifying the design of the EMI filter and helping to comply with the most stringent regulations. Additionally, the VIPER53DIP-E supports burst mode operation, which significantly improves efficiency at light load and reduces standby power consumption, making it suitable for energy-saving applications.

With its built-in soft-start feature, the VIPER53DIP-E minimizes the stress on the components during startup, extending the life of the product. The IC also includes an error amplifier and an adjustable output voltage, enabling precise regulation for a stable power supply.

In summary, the VIPER53DIP-E from STMicroelectronics is a high-performance, feature-rich primary switcher IC that offers an efficient and protected solution for off-line power supplies. Its comprehensive set of features, combined with its compact DIP-16 package, make it a highly attractive option for designers looking to create cost-effective and reliable power solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5934 $59.6482
55+ $2.1280 $117.0400
85+ $2.0616 $175.2360
116+ $1.9951 $231.4316
150+ $1.9285 $289.2750
201+ $1.7290 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,700 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess