EN
  • EN
  • DE

VIPER50ASP13TR

Part No VIPER50ASP13TR
Manufacturer STMicroelectronics
Catalog Custom Parts (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Fall Time 100 ns
Mount Surface Mount
Number of Pins 10
Output Current 1.5 A
Packaging Tape & Reel
Radiation Hardening No
Rise Time 50 ns
RoHS Compliant
Switching Frequency 200 kHz
Win Source Part Number 1180530-VIPER50ASP13TR
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER50ASP13TR CAD Model

Description

Product Overview: VIPER50ASP13TR by STMicroelectronics

The VIPER50ASP13TR is a cutting-edge power management integrated circuit (IC) developed by STMicroelectronics, a leader in the semiconductor industry. This high-performance device is designed to cater to a wide range of applications requiring efficient AC/DC power conversion. The VIPER50ASP13TR is part of the VIPerPlus family and is particularly notable for its robustness and versatility, making it an ideal choice for power supply solutions.

Key Features

  • Integrated PWM Controller: The VIPER50ASP13TR comes with a built-in Pulse Width Modulation (PWM) controller, which provides precise control over the output voltage, ensuring stable and efficient power conversion.
  • High Voltage Capability: This IC can handle a high voltage range, making it suitable for various applications that operate on different voltage levels.
  • Multiple Protections: It includes several protection features such as Overload Protection (OLP), Overvoltage Protection (OVP), and Thermal Shutdown (TSD), which safeguard the device and the system it powers from potential damage.
  • Energy Efficient: With its energy-saving features, the VIPER50ASP13TR meets the demands of eco-design directives, reducing power consumption in both standby and active modes.
  • Compact Package: The IC is available in a compact package, allowing for space-saving PCB designs and simplifying the integration into various electronic assemblies.

Applications

The VIPER50ASP13TR is suitable for a diverse array of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Adapters and chargers for consumer electronics
  • Auxiliary power supplies for home appliances
  • Standby power supplies for TV and monitors
  • Industrial power supplies

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VIPER50ASP13TR undergoes rigorous testing and quality control measures to ensure reliable performance and longevity. Its robust design is built to withstand the challenges of daily operation in various environments, making it a dependable choice for designers and engineers looking to implement an efficient power management solution.

Overall, the VIPER50ASP13TR from STMicroelectronics is a powerful and reliable component that offers an optimal solution for efficient power management in a wide range of electronic devices and systems.

You May Also Be Interested in

Inphi Corporation
Quad 10G Cdr With Dual Edc
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TDK-Lambda Americas Inc.
Power Line EMC Filters
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Anaren
Need more? Email Us
Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
15Gbps Ethernet Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0367 $70.1835
11+ $11.5165 $126.6815
16+ $11.1573 $178.5168
22+ $10.7969 $237.5318
28+ $10.4377 $292.2556
38+ $9.3578 $355.5964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess