EN
  • EN
  • DE

VIPER20BSP

Part No VIPER20BSP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description SMPS PRIMARY I.C.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1279311-VIPER20BSP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER20BSP CAD Model

Description

The VIPER20BSP is a high-performance, low-power integrated circuit designed by STMicroelectronics for use in switch-mode power supplies (SMPS) and power conversion applications. This versatile IC combines a dedicated current mode PWM controller with a high-voltage power MOSFET on the same silicon chip, offering a compact and efficient solution for AC/DC converters.

Featuring a wide supply voltage range, the VIPER20BSP is capable of handling input voltages from 9V to 38V, making it suitable for a variety of power applications. Its integrated 730V avalanche-rugged power MOSFET allows the device to withstand high voltage spikes, providing increased reliability and robustness in harsh electrical environments.

The VIPER20BSP's PWM controller includes an oscillator, error amplifier, current limit circuit, shutdown control, and soft-start functionality. The fixed 60 kHz switching frequency reduces the size of the external components, leading to a more compact power supply design. Additionally, the soft-start function minimizes the stress on the power components during startup, increasing the system's overall lifespan.

With its built-in thermal shutdown and overcurrent protection, the VIPER20BSP ensures safe operation under abnormal operating conditions. The device also offers low standby power consumption, making it an excellent choice for energy-saving applications that require compliance with power conservation standards.

The VIPER20BSP is available in a Pentawatt HV package, which is designed to offer good thermal performance and ease of assembly. This IC is ideal for a range of applications, including auxiliary power supplies for home appliances, PC peripherals, consumer electronics, and industrial systems.

In summary, the VIPER20BSP from STMicroelectronics is a highly integrated, efficient, and reliable solution for designers looking to create compact and robust power supplies with minimal external components and excellent power efficiency.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess