EN
  • EN
  • DE

LT1785ACNB

Part No LT1785ACNB
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071500-LT1785ACNB
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1785ACNB CAD Model

Description

Linear Technology LT1785ACNB Overview

The LT1785ACNB from Linear Technology is a robust, low power, RS485/RS422 transceiver that is designed to provide reliable data communication in harsh industrial environments. This transceiver is part of Linear Technology's family of interface products that are known for their reliability and performance.

Key Features

  • High Speed: The LT1785ACNB operates at data rates up to 2.5Mbps, enabling quick and efficient data transfer for real-time applications.
  • Extended Common-Mode Range: It features an extended common-mode range of ±25V, which exceeds the industry standard of ±7V, providing better noise immunity and allowing the device to operate in electrically noisy environments.
  • Thermal Protection: The device includes thermal shutdown protection that helps prevent damage from overheating, ensuring a longer operational life.
  • Failsafe Receiver: The LT1785ACNB's receiver has a failsafe feature that guarantees a logic-high output if the inputs are open or shorted, or if they are connected to a terminated transmission line with no signal present.
  • Low Power: It exhibits low quiescent current, which makes it suitable for power-sensitive applications.
  • Half-Duplex Configuration: The transceiver is designed for half-duplex communication, allowing for bidirectional communication over a single pair of wires.
  • Robust ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, with ±15kV Human Body Model (HBM) on the transceiver interface pins, ensuring resilience in challenging conditions.

Applications

The LT1785ACNB is ideal for various applications that require reliable data communication with differential signaling. Its robustness and performance make it suitable for:

  • Industrial control systems
  • Networked devices in harsh environments
  • Factory automation
  • Building automation and HVAC systems
  • Automotive networks

Package and Quality

The LT1785ACNB is available in an 8-pin PDIP (Plastic Dual In-line Package) that offers ease of integration into various circuit designs. Linear Technology ensures high-quality standards, providing reliable and consistent performance for critical industrial applications.

With its combination of speed, robustness, and low power consumption, the LT1785ACNB from Linear Technology stands out as a superior choice for designers looking to implement RS485/RS422 communication interfaces in their systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess