EN
  • EN
  • DE

VIPER114LSTR

Part No VIPER114LSTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr STMicroelectronics
Series VIPER™
Package Tape & Reel
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Buck-Boost, Flyback
Voltage - Start Up 16 V
Supply Voltage - Operating 4.5V ~ 30V
Duty Cycle 80%
Frequency - Switching 60kHz
Power (Watts) 12 W
Fault Protection Over Load, Over Voltage
Control Features Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Mounting SMD (SMT)
Base Product Number VIPER114
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-18186-6,497-18186-1,497-18186-2
Standard Package 2,500
Win Source Part Number 1131610-VIPER114LSTR
Ultra Librarian 3D Model Ultra Librarian VIPER114LSTR CAD Model

Description

STMicroelectronics VIPER114LSTR Product Overview

The VIPER114LSTR is a high-performance, low-power offline switched-mode power supply (SMPS) primary switcher from STMicroelectronics, a global leader in semiconductor solutions. Designed for a wide range of applications, this device is particularly suited for use in power adapters, auxiliary power supplies, and other power conversion applications requiring a compact and energy-efficient solution.

Key Features

  • High Voltage Capability: The VIPER114LSTR can handle a wide input voltage range, making it suitable for universal AC mains supply operations.
  • Energy Efficiency: With its integrated Pulse Frequency Modulation (PFM) control, the device ensures high efficiency across a wide load range, contributing to energy savings and reduced heat dissipation.
  • Low Standby Power: The quiescent current is extremely low, enabling the device to achieve very low standby power consumption, which is critical for meeting energy-saving regulations.
  • Protection Features: The VIPER114LSTR includes multiple protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring safe operation and preventing damage to the power supply and the load.
  • Integrated MOSFET: The device integrates a high-voltage power MOSFET with rugged avalanche characteristics, simplifying the design and reducing external component count.
  • Soft-Start: The soft-start function limits the inrush current at startup, improving the reliability of the power supply.
  • Minimal External Components: The VIPER114LSTR is designed to work with a minimal number of external components, facilitating a compact and cost-effective power supply design.

Applications

The VIPER114LSTR is versatile and can be used in a variety of applications including:

  • Power adapters for consumer electronics
  • Standby and auxiliary power supplies for home appliances and office equipment
  • Industrial power supplies requiring a small form factor

With its robust design and comprehensive set of features, the VIPER114LSTR from STMicroelectronics is an excellent choice for designers looking to create efficient and reliable power solutions.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3318 $53.2720
95+ $1.0927 $103.8065
145+ $1.0586 $153.4970
200+ $1.0244 $204.8800
255+ $0.9903 $252.5265
340+ $0.8879 $301.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess