EN
  • EN
  • DE

VB325SPTR

Part No VB325SPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC COIL DRIVER PAR 10POWERSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type Bipolar
Voltage - Load 30V (Max)
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output (Max) 10A
Input Type Non-Inverting
Features Status Flag
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 038443-VB325SPTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VB325SPTR CAD Model

Description

The VB325SPTR is a cutting-edge ignition coil driver specifically designed by STMicroelectronics to cater to the automotive industry's demand for high-performance and reliable ignition systems. It is a member of the high voltage PowerPlus family and is particularly suitable for battery-operated systems with extended battery life due to its low power consumption.

Key Features

  • High Voltage Capability: The device is capable of handling high voltage operations, making it suitable for direct driving of the ignition coil in automotive engine management systems.
  • Integrated Diagnostics: Features an integrated diagnostic function for overcurrent and chip overtemperature detection, providing enhanced safety and reliability.
  • Flexible Supply Voltage: With an operating supply voltage range that accommodates various automotive applications, this device offers versatility for designers.
  • Robust Design: The VB325SPTR is designed to withstand the harsh conditions of automotive environments, ensuring long-term reliability and performance.
  • Low Power Consumption: Its design is optimized for low power consumption, which is essential for battery-operated systems and contributes to overall vehicle efficiency.

Applications

The VB325SPTR is ideal for a wide range of automotive applications, including:

  • Gasoline and diesel engine vehicles
  • Motorcycle ignition systems
  • Small engines ignition

Product Specifications

STMicroelectronics has engineered the VB325SPTR to meet the stringent requirements of automotive applications, ensuring high quality and performance. The device comes in a PowerSSO-10 package, providing a compact solution for space-constrained applications. It is designed to be compatible with microcontroller-driven electronic control units (ECUs), making it a versatile choice for modern ignition systems.

The VB325SPTR is available in a reel, ensuring it can be easily integrated into automated manufacturing processes. Its design and manufacturing adhere to the highest industry standards, reflecting STMicroelectronics' commitment to quality and customer satisfaction.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8004 $59.2016
10+ $12.1441 $121.4410
15+ $11.7645 $176.4675
21+ $11.3850 $239.0850
27+ $11.0055 $297.1485
36+ $9.8669 $355.2084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess