EN
  • EN
  • DE

VND7NV04-E

Part No VND7NV04-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 1-IN 1-OUT to 12A Automotive 3-Pin(2+Tab) DPAK Tube / MOSFET N-CH 40V 6A TO252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 60 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package DPAK
Win Source Part Number 1117443-VND7NV04-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VND7NV04
Introduction Date April 28, 2009
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian VND7NV04-E CAD Model

Description

The VND7NV04-E from STMicroelectronics is a monolithic device made using STMicroelectronics' VIPower M0-3 technology, designed to deliver high performance in terms of overall energy efficiency and reliability for automotive applications and a variety of other high-power switching applications.

Key Features

  • Product Type: OMNIFET II
  • Drain-to-Source Voltage (VDS): 40V
  • Current Rating: 70A to ensure robust performance for high-load applications
  • Low Threshold Voltage: The device has a low drive voltage, which makes it suitable for low voltage applications.
  • Thermal Overload Protection: The VND7NV04-E includes built-in features to prevent thermal runaway and failures.
  • Current Limiting: Integrated current limiting combined with thermal shutdown and automatic restart protect the device and the load from overcurrent conditions.
  • ESD Protection: The product has electrostatic discharge protection for enhanced robustness.
  • Package: The VND7NV04-E is offered in a surface-mount package which makes it suitable for compact designs.

Applications

This MOSFET is ideal for a wide range of applications, including:

  • Automotive Load Control
  • DC Motor Control
  • Power Management Functions
  • Relay and Solenoid Driving
  • Lamp Driving

Quality and Reliability

STMicroelectronics ensures that the VND7NV04-E meets the stringent requirements of the automotive industry, making it a reliable choice for safety-critical applications. The device's robust design and protective features ensure long-term reliability and performance under harsh operating conditions.

Environmental Compliance

The VND7NV04-E is compliant with RoHS and other environmental standards, reflecting STMicroelectronics' commitment to environmental sustainability while providing state-of-the-art electronic components.

You May Also Be Interested in

Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7161 $60.8685
175+ $0.6699 $117.2325
270+ $0.6468 $174.6360
385+ $0.6006 $231.2310
500+ $0.5775 $288.7500
625+ $0.5544 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,100 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess