Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration Low Side
Output Type Bipolar
Interface Parallel
Load Voltage (V) 30V (Maximum)
Supply Voltage 4.5V ~ 5.5V
Current - Output (Maximum) 10A
Input Type Non-Inverting
Features Status Flag
Fault Protection Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Family Part Number VB325
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1279093-VB325SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VB325SP CAD Model

Description

The VB325SP from STMicroelectronics is a cutting-edge electronic component designed for driving ignition coils in automotive applications. This high-voltage ignition coil driver PowerSO-10 package is engineered to provide reliable performance in the harsh environments typical of automotive ignition systems.

Key Features

  • Voltage Capability: The VB325SP is capable of handling high voltage, making it ideal for use in ignition systems where a strong spark is necessary for engine ignition.
  • Integrated Diagnostics: This device includes integrated diagnostics features that can detect open-load conditions, enhancing the safety and reliability of the ignition system.
  • Thermal Protection: It comes with built-in thermal shutdown protection, which prevents the device from overheating and ensures long-term durability.
  • High Energy Density: The VB325SP is designed to deliver high energy density, ensuring a powerful and efficient ignition spark.
  • Low Saturation Voltage: The low saturation voltage of the device helps in minimizing power dissipation and improving overall system efficiency.

Applications

The VB325SP is primarily used in the automotive industry for ignition coil driving. Its robust design makes it suitable for a variety of vehicles, including cars, motorcycles, and commercial vehicles. It is also a fit for high-performance engines where reliable ignition is critical.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the VB325SP is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature range operation and resistance to vibration and shock. Customers can trust this component to deliver consistent performance and contribute to the overall reliability of their automotive systems.

Environmental Compliance

The VB325SP is compliant with RoHS (Restriction of Hazardous Substances) directives, meaning it is manufactured with a focus on environmental protection and the reduction of hazardous materials in electronic components.

You May Also Be Interested in

Renesas Electronics America
INTELLIGENT POWER DEVICE | POWER TRS2 IPD HSSOP HIGHT SIDE(
Lowest to $7.0069
ECAD model for UPD166025T1J-E1-AY
International Rectifier
INTELLIGENT POWER LOW SIDE SWITCH
Lowest to $2.1952
ECAD model for IPS1021SPBF
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Lowest to $1.9843
ECAD model for MP62550DGT-LF-P
Microchip Technology
Single-Channel Power Distribution Switch Preliminary Information | IC DISTRIBUTION SW SGL 8-MSOP
Need more? Email Us
ECAD model for MIC2075-2BMM
Rohm Semiconductor
Power Management Switch
Lowest to $2.4760
ECAD model for BD6520F
STMicroelectronics
OMNIFET II: fully autoprotected Power MOSFET
Need more? Email Us
ECAD model for VNV35NV04-E
Microchip Technology
IC PWR SWITCH N-CHAN 3:4 28SSOP
Lowest to $1.3039
ECAD model for MIC2563A-1BSM TR
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.1996
ECAD model for TPS2066CDGN-2
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
ECAD model for TPS2065CDGN-2

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention