EN
  • EN
  • DE

VB125SP

Part No VB125SP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH VOLTAGE IGNITION COIL DRIVER POWER IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1279083-VB125SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VB125SP CAD Model

Description

Introducing the VB125SP High Voltage Ignition Coil Driver Power IC from STMicroelectronics

The VB125SP from STMicroelectronics is a robust, high-performance ignition coil driver power integrated circuit designed for automotive applications. This versatile device is engineered to deliver efficient and reliable control of ignition coil energy, making it an essential component for modern internal combustion engines that require precise ignition timing and energy management.

Key Features

  • High Voltage Capability: The VB125SP is capable of handling high voltages, which is crucial for generating the powerful spark needed for ignition. This makes it perfectly suited for direct ignition systems where high energy output is a necessity.
  • Integrated Power Switch: With an integrated power switch, the VB125SP simplifies the design and reduces the component count in the ignition system. This integration also enhances system reliability and performance.
  • Diagnostic Features: The IC includes built-in diagnostic functionalities that help in detecting and managing system faults. This feature is crucial for maintaining the performance and safety of the ignition system.
  • Protection Mechanisms: Designed with multiple protection features, the VB125SP ensures safe operation under various conditions. This includes overvoltage protection, load dump voltage surge protection, and ground loss protection.

Applications

The VB125SP is designed primarily for use in automotive ignition systems, where it drives ignition coils to spark plugs. Its robustness and high voltage capabilities make it suitable for a wide range of vehicles, including cars, motorcycles, and commercial vehicles.

Advantages

  • Performance: The device's ability to handle high voltages ensures a strong and consistent spark, leading to better engine performance and fuel efficiency.
  • Reliability: STMicroelectronics' reputation for producing reliable components is evident in the VB125SP, with its built-in diagnostics and protection features ensuring long-term operation.
  • Compact Design: The integration of multiple functions into a single IC allows for a more compact and streamlined ignition system design.

Overall, the VB125SP ignition coil driver power IC is a testament to STMicroelectronics' commitment to providing advanced solutions for the automotive industry. By integrating high voltage capabilities, diagnostics, and protection features into a compact package, the VB125SP stands out as a key component for efficient and reliable engine management systems.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess