EN
  • EN
  • DE

2N720A

Part No 2N720A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description HIGH VOLTAGE GENERAL PURPOSE | TRANS NPN 80V 0.5A TO-18
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 5V at 15mA, 150mA
Current - Collector Cutoff (Maximum) 10nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 40 at 150mA, 10V
Maximum Power 500mW
Temperature Range - Operating 175°C
Mounting Style Through Hole
Manufacturer Package TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Family Part Number 2N720
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1124260-2N720A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N720A CAD Model

Description

The 2N720A is a high-quality bipolar junction transistor (BJT) manufactured by STMicroelectronics, a leader in the semiconductor industry. This versatile NPN transistor is designed for general-purpose amplification and switching applications, making it a staple component in electronic circuits.

Key Features

  • High Current Gain: The 2N720A boasts a high current gain (hFE), which ensures efficient amplification of the input signal.
  • Low Saturation Voltage: It operates with a low collector-emitter saturation voltage, which results in reduced power loss and improved efficiency.
  • Fast Switching Speed: This transistor is capable of fast switching, making it suitable for high-speed signal processing applications.
  • Durable Construction: Encased in a robust package, the 2N720A is built to withstand the rigors of continuous operation in a variety of environments.

Electrical Characteristics

The 2N720A has a collector-base voltage (VCBO) of 60V, a collector-emitter voltage (VCEO) of 45V, and an emitter-base voltage (VEBO) of 6.0V. Its continuous collector current (IC) rating is up to 0.3A, which allows it to handle moderate power loads.

Applications

With its general-purpose design, the 2N720A can be found in a diverse range of applications, including:

  • Audio amplifiers and preamplifiers
  • Signal processing circuits
  • Switching power supplies
  • Motor controls
  • Various digital and analog circuits

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The 2N720A transistor is no exception, providing consistent performance and long-term durability for both commercial and industrial applications.

Environmental Compliance

The 2N720A is designed with environmental responsibility in mind. It complies with various international standards, ensuring that it is a suitable choice for eco-conscious designs and applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess