EN
  • EN
  • DE

VB025MSP

Part No VB025MSP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH VOLTAGE IGNITION COIL DRIVER POWER IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1279077-VB025MSP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VB025MSP CAD Model

Description

The VB025MSP from STMicroelectronics is a cutting-edge high voltage ignition coil driver power integrated circuit (IC) designed for automotive ignition systems. This device is part of ST's VIPower M0-5 series and is specifically engineered to drive ignition coils with enhanced performance, efficiency, and reliability.

Key Features

  • High Voltage Capability: The VB025MSP can handle high voltage operations, making it suitable for direct driving of the coil in an ignition system.
  • Integrated Diagnostics: Features an advanced diagnostic function that provides feedback on the status of the ignition coil, including open-load, short-circuit, and over-temperature conditions.
  • Low Saturation Voltage: The power stage of the VB025MSP has a low saturation voltage to minimize power dissipation and improve overall efficiency.
  • Programmable Current Limit: This IC includes a programmable current limit feature to protect the ignition coil and the driver from over-current conditions.
  • Control and Flexibility: The device offers CMOS-compatible input and diagnostic output for interfacing with microcontrollers, providing greater control and flexibility in ignition system design.

Applications

The VB025MSP is primarily used in automotive applications for driving ignition coils. Its robust design and high voltage capability make it an ideal choice for modern engine management systems where reliability and performance are critical.

Quality and Reliability

STMicroelectronics is known for their commitment to quality and the VB025MSP is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature range and resistance to harsh environments. The device is also compliant with automotive qualification standards, ensuring long-term reliability for vehicle manufacturers and consumers alike.

Technical Specifications

  • Supply Voltage Range: 5.5 V to 36 V
  • Output Current: Up to 25 A
  • Operating Temperature Range: -40°C to 150°C
  • Package: PowerSO-10

With these features, the VB025MSP stands out as a robust and efficient solution for automotive ignition coil driving applications, backed by the reputation and support of STMicroelectronics.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess