EN
  • EN
  • DE

USBULC62F3U7

Part No USBULC62F3U7
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962284-USBULC62F3U7
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USBULC62F3U7 CAD Model

Description

The USBULC6-2F3U7 is a high-quality ESD (ElectroStatic Discharge) protection device from the renowned manufacturer STMicroelectronics. This component is specifically designed to safeguard high-speed data lines such as USB 2.0, HDMI, Ethernet, and other vulnerable circuits from the potentially damaging effects of electrostatic discharge and other transient voltage events.

Key Features

  • High ESD Protection: The USBULC6-2F3U7 offers robust protection against ESD, withstanding electrostatic discharges up to 15 kV (air discharge) and 8 kV (contact discharge) as per the IEC 61000-4-2 standard.
  • Low Capacitance: With a very low line capacitance of only 3 pF, this device ensures minimal signal attenuation, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • High Surge Capability: It can handle surge currents and has a maximum 8/20 μs surge current rating, providing efficient protection against transient voltage spikes.
  • Low Leakage Current: The USBULC6-2F3U7 maintains a low leakage current, ensuring minimal power loss when the device is in standby mode.
  • Ultra-Thin Package: Housed in an ultra-thin package, it is suitable for use in space-constrained applications, providing ESD protection without adding bulk to the design.
  • RoHS Compliant: This product is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for modern electronic designs.

Applications

The USBULC6-2F3U7 is versatile and can be used in a variety of applications where ESD protection is critical. Common uses include:

  • USB 2.0 Power and Data Line Protection
  • HDMI 1.3 and HDMI 1.4 ESD Protection
  • Protection for Ethernet 10/100/1000 Base-T
  • Video Line Protection
  • Portable Electronics
  • Smartphones, Tablets, and Other Consumer Electronics

With its combination of high ESD protection, low capacitance, and small form factor, the USBULC6-2F3U7 from STMicroelectronics is an excellent choice for designers looking to enhance the durability and longevity of their high-speed data interfaces.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess