EN
  • EN
  • DE

USB6B1RL

Part No USB6B1RL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description ESD Suppressor Diode Diode Array Uni-Dir 5.25V 8-Pin SO N T/R / TVS DIODE 5.25VWM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.25V
Minimum Breakdown Voltage 6V
Power Dissipation - Pd 500W
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 036173-USB6B1RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name USB6B1
Introduction Date December 02, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian USB6B1RL CAD Model

Description

The USB6B1RL from STMicroelectronics is a high-quality, integrated circuit designed to provide comprehensive protection for USB transceivers. This device is particularly well-suited for safeguarding sensitive electronics against the potentially damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage spikes that commonly occur in industrial and consumer applications.

Key Features

  • ESD Protection: The USB6B1RL offers robust ESD protection up to 2.5 kV, ensuring that USB interfaces are shielded against electrostatic discharges that can occur during device connection and disconnection.
  • Integrated Design: This device integrates both ESD protection and a pull-up resistor in a single package, simplifying the design and reducing the number of external components required.
  • High-Speed Data Integrity: Designed to be compatible with high-speed data lines, the USB6B1RL does not compromise the signal integrity of USB 2.0 interfaces, allowing for reliable data transmission.
  • Low Capacitance: With a low line capacitance, the USB6B1RL minimizes signal attenuation, ensuring that the quality of the data transmission is maintained.
  • SO-8 Package: The device is offered in an SO-8 package, which is widely used and easily integrated into a variety of PCB designs.

Applications

The USB6B1RL is versatile and can be used across a broad range of applications. It is particularly useful in:

  • USB hubs, peripherals, and ports
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial interfaces where USB connectivity is required
  • Telecommunication systems
  • Portable devices that need robust protection against ESD

Conclusion

In conclusion, the STMicroelectronics USB6B1RL is an essential component for any design that requires USB connectivity with a need for high-level protection against ESD and other voltage-induced damages. Its integrated design, low capacitance, and compatibility with high-speed data transfer make it an excellent choice for ensuring the longevity and reliability of USB interfaces in a wide array of electronic devices.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,022 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess